EN
  • EN
  • DE

UC3854DWTR

Part No UC3854DWTR
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR AVERAGE CURR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Mode Average Current
Frequency - Switching 200kHz
Current - Startup 1.5mA
Supply Voltage - Operating 14.5 V to 30 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 035723-UC3854DWTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC3854DWTR CAD Model

Description

The UC3854DWTR by Texas Instruments is a high-performance, active power factor correction (PFC) controller integrated circuit designed to shape the input current wave to match the supply voltage wave, thus improving the power factor. This advanced IC is engineered to facilitate the design of power supplies that meet stringent energy efficiency standards while maintaining a high-quality power supply.

Key Features

  • Enhanced Power Factor: The UC3854DWTR operates to ensure that the power factor is corrected to near unity, which is essential for efficient energy usage and compliance with international power standards.
  • Wide Operating Range: This device can handle a wide range of input voltages and is suitable for universal input applications, making it versatile for various global markets.
  • Low Total Harmonic Distortion: It significantly reduces total harmonic distortion (THD), ensuring that the power supply does not adversely affect the electrical grid.
  • Feedforward Line Regulation: The IC includes feedforward line regulation features, which help maintain stable operation despite fluctuations in line voltage.
  • Multi-Mode Operation: It supports critical conduction mode (CRM), continuous conduction mode (CCM), and discontinuous conduction mode (DCM), providing flexibility in addressing different design requirements.
  • Average Current Mode Control: This technique allows for precise control of the output current, further enhancing the performance of the power supply.

Applications

The UC3854DWTR is suitable for a wide array of applications, particularly where power efficiency and conservation are paramount. It is commonly used in:

  • AC-DC power supplies for consumer electronics
  • Power supplies for industrial systems
  • Power adapters for personal computers and servers
  • Telecommunication power systems
  • Lighting systems, including LED drivers

Product Details

This IC comes in a surface-mount package, specifically the SOIC-16 (DW) package, and is provided in tape and reel form for ease of assembly during the manufacturing process. The UC3854DWTR variant is part of Texas Instruments' commitment to offering energy-efficient power management solutions for a more sustainable future.

You May Also Be Interested in

NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
ON Semiconductor
IC PFC CTRLR AVERAGE CURR / PFC IC Average Current
Need more? Email Us
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
Infineon Technologies
IC PFC CTRLR CCM 133KHZ 8DSO
Lowest to $1.6320
ON Semiconductor
IC PFC CTR AVER CURR 65KHZ 16SOP / PFC IC Average Current 65kHz 16-SOIC
Need more? Email Us
Texas Instruments
IC PFC CTR TRANS 45KHZ 16SOIC
Lowest to $2.2212

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8229 $53.0519
26+ $3.9573 $102.8898
40+ $3.8336 $153.3440
54+ $3.7100 $200.3400
70+ $3.5863 $251.0410
94+ $3.2153 $302.2382
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess