Product Overview: Texas Instruments UCC28019DR
The UCC28019DR from Texas Instruments is a sophisticated power management integrated circuit designed specifically for Power Factor Correction (PFC) applications. This device is part of the UCC28019 series, which is engineered to provide low total harmonic distortion, high power factor, and efficient power conversion for a variety of electronic equipment.
Key Features
- High Performance PFC: The UCC28019DR offers continuous conduction mode (CCM) PFC, which ensures that power factor is corrected to near unity, reducing the reactive power component in the electrical system and improving overall efficiency.
- Wide Range of Applications: This versatile IC can be used in a range of applications such as AC-DC power supplies, off-line battery chargers, and other power conversion systems.
- Flexible Operation: It supports a wide input voltage range, making it suitable for universal input PFC applications.
- High Efficiency: The UCC28019DR is designed to optimize efficiency across a wide load range, making it ideal for systems that are sensitive to power consumption.
- Easy Integration: Offered in an 8-pin SOIC package, the UCC28019DR is compact and easy to integrate into existing and new designs.
Technical Specifications
- Package/Case: SOIC-8
- Operating Temperature: -40°C to +125°C
- Switching Frequency: Up to 65 kHz
- Supply Voltage: 10.5 V to 21 V
Applications
Due to its high efficiency and power factor correction capabilities, the UCC28019DR is an excellent choice for a wide range of applications, including:
- Telecom power supplies
- Server and desktop power supplies
- Flat-panel display power supplies
- Industrial power systems
Conclusion
The Texas Instruments UCC28019DR is a powerful solution for designers looking to enhance the efficiency and power quality of their AC-DC power conversion systems. With its robust PFC capabilities and flexible operation, it is a highly reliable component that can be used in a multitude of applications where power efficiency is of utmost importance.