EN
  • EN
  • DE

UC3853DTR

Part No UC3853DTR
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description High Power Factor Preregulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Mode Average Current
Frequency - Switching 56kHz ~ 94kHz
Current - Startup 250μA
Operating Supply Voltage 12 V ~ 40 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1276012-UC3853DTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UC3853
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian UC3853DTR CAD Model

Description

Overview of Texas Instruments UC3853DTR

The UC3853DTR from Texas Instruments is a high-performance integrated circuit designed for power supply control applications. This advanced IC is tailored to offer precise power management and is commonly utilized in switch-mode power supplies (SMPS), where efficiency and reliability are critical. The UC3853DTR boasts a wide range of features that make it a versatile choice for designers looking to optimize their power supply systems.

Key Features

  • Improved Version: The UC3853DTR is an enhanced version of the UC3853, offering improved features for better performance.
  • High-Efficiency Operation: It is designed for high-efficiency applications and includes a range of features that help minimize power loss.
  • Programmable Output: The IC allows for programmable output operation, providing flexibility in power supply design.
  • Wide Operating Range: It has a broad input voltage range, which facilitates its use in various applications and ensures compatibility with different power sources.
  • Protection Features: The UC3853DTR includes numerous protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the safety and longevity of the power supply.

Applications

The UC3853DTR is suitable for a variety of applications, including but not limited to:

  • Switching power supplies
  • DC-DC converters
  • Power factor correction modules
  • AC-DC adapters and chargers
  • LED lighting systems

Technical Specifications

With a focus on technical excellence, the UC3853DTR offers:

  • Supply Voltage Range: 8.5 V to 11 V
  • Operating Temperature Range: -40°C to +85°C
  • Packaging: Supplied in a tape and reel format (DTR) for ease of manufacturing and assembly.
  • RoHS Compliant: The device adheres to environmental standards, reducing hazardous substances in electronics.

The UC3853DTR from Texas Instruments is a robust solution for modern power supply design challenges. With its combination of efficiency, flexibility, and protective features, this integrated circuit stands out as a reliable and adaptable choice for electronic systems requiring stable and efficient power management.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $19.8741
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Infineon Technologies
IC PFC CTRLR CRM 8SOIC / PFC IC Critical Conduction (CRM) 8-SOIC
Lowest to $2.6115

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1728 $55.0368
14+ $7.5264 $105.3696
21+ $7.2912 $153.1152
29+ $7.0560 $204.6240
37+ $6.8208 $252.3696
50+ $6.1152 $305.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess