EN
  • EN
  • DE

E-L6563

Part No E-L6563
Manufacturer STMicroelectronics
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR TRANSITION 14SO / PFC IC Discontinuous (Transition) 14-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Mode Discontinuous (Transition)
Current - Startup 50 µA
Voltage - Supply 10.3V ~ 22V
Temperature Range - Operating -25°C ~ 125°C
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SO
Base Product Number E-L6563
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338541-E-L6563
Ultra Librarian 3D Model Ultra Librarian E-L6563 CAD Model

Description

The E-L6563 is a highly integrated solution from STMicroelectronics, designed to cater to the needs of advanced Power Factor Correction (PFC) applications. This product is part of ST's renowned PFC controller series, which is engineered to enhance the energy efficiency and performance of AC-DC power supplies.

Key Features

  • Transition-Mode PFC Controller: The E-L6563 operates in transition mode, also known as boundary conduction mode, which ensures optimal efficiency by adjusting the switching frequency according to the load, thereby minimizing power losses.
  • Low Total Harmonic Distortion (THD): This controller is designed to maintain low THD across a wide range of load conditions, ensuring compliance with international power quality standards.
  • Integrated Startup Circuit: The inclusion of an onboard startup circuit simplifies the design by eliminating the need for additional external components, reducing both complexity and cost.
  • Brown-Out Protection: The E-L6563 includes brown-out protection, which safeguards the system against drops in input voltage, thus maintaining reliable operation under challenging power conditions.
  • Overvoltage Protection: The device is equipped with overvoltage protection to prevent damage to the power supply and the load in the event of voltage spikes.

Applications

The E-L6563 is versatile and can be used in a variety of applications where power efficiency and power factor correction are critical. Typical applications include:

  • Flat-screen television power supplies
  • Desktop PC power supplies
  • Server and telecom power supplies
  • Adapters for notebooks and printers

Advantages

Integrating the E-L6563 into your power supply design offers several advantages:

  • Enhanced energy efficiency, leading to cost savings and reduced environmental impact
  • Compliance with global energy standards, making it suitable for a wide range of markets
  • Compact design resulting from the integrated features, which allows for smaller and lighter end products

The E-L6563 by STMicroelectronics is a testament to the company's commitment to providing innovative, high-quality components for power management solutions. Its features and benefits make it an excellent choice for designers looking to improve the performance and efficiency of their power supply systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 350KHZ 8SOP
Lowest to $0.4938
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC PFC CTRLR CCM 16SOP / PFC IC Continuous Conduction (CCM) 20kHz ~ 150kHz 16-SSOP
Need more? Email Us
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,304 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess