EN
  • EN
  • DE

HA16142FP

Part No HA16142FP
Manufacturer Renesas Electronics America
Catalog PMIC - PFC (Power Factor Correction)
Description PFC and PWM Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Renesas Electronics America
Win Source Part Number 1178478-HA16142FP
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HA16142FP CAD Model

Description

The HA16142FP is a power factor correction (PFC) controller IC from Renesas Electronics. It is designed to improve the power factor of electronic devices, reducing harmonic distortion and increasing energy efficiency. This IC is commonly used in power supplies for various applications, including consumer electronics, industrial equipment, and lighting systems.

Applications

  • Power supplies for consumer electronics (e.g., TVs, computers)
  • Power supplies for industrial equipment
  • Electronic ballasts for lighting systems
  • AC-DC adapters
  • Uninterruptible Power Supplies (UPS)

Features

  • Continuous Conduction Mode (CCM) operation
  • Built-in overvoltage protection (OVP)
  • Built-in overcurrent protection (OCP)
  • Built-in undervoltage lockout (UVLO)
  • Soft-start function
  • Low startup current
  • 8-pin SOP package

Benefits

  • Improves power factor, reducing harmonic distortion
  • Increases energy efficiency
  • Protects the power supply from overvoltage, overcurrent, and undervoltage conditions
  • Ensures stable operation during startup
  • Reduces component count and simplifies design
  • Enhances system reliability

Additional Details

The HA16142FP is a CCM PFC controller that provides a cost-effective and reliable solution for improving power factor in a wide range of applications. Its built-in protection features, such as OVP, OCP, and UVLO, enhance system reliability and prevent damage to the power supply. The soft-start function ensures stable operation during startup, minimizing stress on the components. The low startup current reduces the power consumption of the device during startup.

The HA16142FP operates by shaping the input current waveform to be in phase with the input voltage waveform, thereby improving the power factor. It achieves this by controlling the switching of a power MOSFET in the PFC circuit. The IC includes internal circuitry for sensing the input voltage and current, and for generating the appropriate control signals for the MOSFET. It is designed to meet international standards for power factor correction, such as IEC 61000-3-2.

You May Also Be Interested in

Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER
Lowest to $24.4525
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Lowest to $1.6958
ON Semiconductor
IC PFC/QUASI FLYBACK CTLR 20SOIC / PFC IC Critical Conduction (CRM) 20-SOIC
Lowest to $3.5745
Toshiba Semiconductor and Storage
IC PFC CTRLR CCM 16SOP / PFC IC Continuous Conduction (CCM) 20kHz ~ 150kHz 16-SSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Need more? Email Us
Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Lowest to $10.4106
Renesas Electronics America
POWER FACTOR CORRECTION / PFC IC
Need more? Email Us
Texas Instruments
IC PFC CTRLR TRANSITION SOT23-6 / PFC IC Discontinuous (Transition) SOT-23-6
Lowest to $0.2661
Renesas Electronics America
POWER FACTOR CORRECTION / PFC IC
Lowest to $1.9589

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.2554 $82.5108
4+ $33.8507 $135.4028
6+ $32.7928 $196.7568
8+ $31.7348 $253.8784
10+ $30.6768 $306.7680
13+ $27.5040 $357.5520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess