EN
  • EN
  • DE

LT3798IMSE#PBF

Part No LT3798IMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - PFC (Power Factor Correction)
Description IC FLYBACK CTLR W/PFC 16-MSOP / DC/DC Cntrlr Single-OUT Flyback Automotive 16-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Mode Critical Conduction (CRM), Discontinuous Conduction (DCM)
Frequency - Switching 500Hz ~ 150KHz
Operating Supply Voltage 10 V ~ 38 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP-EP
Win Source Part Number 781295-LT3798IMSE#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT3798
Introduction Date December 02, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3798IMSE#PBF CAD Model

Description

The LT3798IMSE#PBF is a robust and versatile LED controller integrated circuit (IC) from Linear Technology, now part of Analog Devices, designed to efficiently manage and drive high-power LEDs. This innovative product is a key component for applications that require precise and reliable control of LED lighting systems.

Key Features

  • Wide Input Voltage Range: The device operates over a broad input voltage range, making it suitable for a variety of power supply configurations.
  • Active Power Factor Correction: It is designed with active power factor correction (PFC), which ensures that the power distribution is optimized for efficiency, reducing energy consumption and meeting stringent regulatory standards.
  • Constant-Current and Constant-Voltage Regulation: The LT3798IMSE#PBF can be configured to provide constant-current output for driving LEDs or constant-voltage for applications requiring a stable voltage source.
  • Isolated and Non-Isolated Topologies: This IC supports both isolated and non-isolated LED driver topologies, providing flexibility in design to meet specific application requirements.
  • No Opto-Coupler Required: The design eliminates the need for an opto-coupler by utilizing primary-side sensing, which simplifies the circuit and enhances reliability.
  • Thermal Protection: It includes thermal shutdown protection to safeguard the IC and the LED array from overheating and potential damage.

Applications

The LT3798IMSE#PBF is ideal for a wide range of lighting applications, including:

  • Industrial and commercial LED lighting
  • Street lighting
  • Automotive lighting systems
  • Backlighting for LCD displays
  • General-purpose constant current sources

Package and Quality

The IC comes in a compact 16-lead MSOP package with an exposed pad for enhanced thermal performance. The product is RoHS compliant and adheres to the highest quality standards set by Linear Technology, ensuring long-term reliability and performance in demanding environments.

With its advanced features and flexible design options, the LT3798IMSE#PBF stands out as a top choice for designers looking to create efficient, high-performance LED lighting solutions.

You May Also Be Interested in

ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
Toshiba Semiconductor and Storage
IC PFC CTRLR CCM 16SOP / PFC IC Continuous Conduction (CCM) 20kHz ~ 150kHz 16-SSOP
Need more? Email Us
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7830 $58.9150
11+ $9.6681 $106.3491
17+ $9.3660 $159.2220
23+ $9.0638 $208.4674
29+ $8.7617 $254.0893
39+ $7.8553 $306.3567
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess