EN
  • EN
  • DE

UC3854BDW

Part No UC3854BDW
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR AVERAGE CURR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Mode Average Current
Frequency - Switching 200kHz
Current - Startup 250μA
Supply Voltage - Operating 10 V to 20 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 035720-UC3854BDW
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian UC3854BDW CAD Model

Description

Overview of Texas Instruments UC3854BDW High-Power Factor Preregulator

The UC3854BDW from Texas Instruments is a sophisticated power factor correction (PFC) device designed to shape the input current wave of a power supply to maximize power factor and reduce harmonic distortion. This integrated circuit is specifically engineered for applications requiring high efficiency and reliability in AC-DC power conversion. The UC3854BDW facilitates the creation of a system that adheres to international regulations for power factor and harmonic content, making it an ideal choice for a wide range of power supply designs.

Key Features

  • Enhanced Performance: The UC3854BDW incorporates advanced features such as average current mode control, which provides superior input voltage regulation and ensures a reduced component count.
  • Wide Operating Range: With an operating range that accommodates input voltages up to 275V, this device is versatile and suitable for a broad array of power levels and applications.
  • User-Friendly: Its user-configurable options allow for tailored performance to meet specific system requirements. This flexibility makes the UC3854BDW a practical component for diverse designs.
  • High-Efficiency: The device is optimized for low power loss, which translates into high-efficiency power supply designs, contributing to energy savings and reduced heat generation.

Applications

The UC3854BDW is commonly used in systems that require efficient power factor correction such as:

  • Switch-mode power supplies (SMPS)
  • Power supplies for desktop and server computers
  • Industrial power systems
  • Telecommunication power supplies
  • UPS systems

Package and Quality

The UC3854BDW is provided in a 16-pin wide-body SOIC package, offering a compact footprint for space-constrained applications. Texas Instruments' commitment to quality ensures that this device meets stringent industry standards for performance and reliability.

By integrating the UC3854BDW into your power supply design, you can achieve a high power factor, low total harmonic distortion, and improved efficiency, which are critical for modern electronic equipment.

You May Also Be Interested in

ON Semiconductor
IC PFC CTR CRM/TRANS 58KHZ 8DIP
Lowest to $1.6737
Richtek USA Inc.
IC PFC CTRLR CRM 8SOP
Lowest to $2.7242
Fairchild/ON Semiconductor
2A, 2000KHZ PDIP16
Lowest to $45.8576
NXP / Nexperia
Power Management Specialized - PMIC TEA1716T/SO24//2/REEL 13 Q1/T1 *STANDARD MARK SMD
Lowest to $1.5102
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.3679
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.5454
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7773 $54.2184
18+ $5.5608 $100.0944
28+ $5.3871 $150.8388
39+ $5.2133 $203.3187
50+ $5.0395 $251.9750
67+ $4.5182 $302.7194
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess