EN
  • EN
  • DE

UCC28019ADR

Part No UCC28019ADR
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC CCM PFC CONTROLLER 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Mode Continuous Conduction (CCM)
Frequency - Switching 65kHz
Current - Startup 100μA
Supply Voltage - Operating 10 V to 21 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 035766-UCC28019ADR
Family Name UCC28019A
Introduction Date April 01, 2008
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC28019ADR CAD Model

Description

Introducing the UCC28019ADR Power Factor Correction Controller from Texas Instruments

The UCC28019ADR by Texas Instruments is a highly efficient, 8-pin active power factor correction (PFC) controller designed for use in compact and high-performance power supplies. This advanced controller is specifically engineered to enhance the power factor of the power supply, ensuring that the energy is utilized in the most efficient way possible. The UCC28019ADR is an ideal solution for applications requiring compliance with international power factor regulations.

With its wide operating range, the UCC28019ADR is capable of handling a voltage range from 10.5V to 21V, making it versatile for various applications. It is particularly well-suited for systems that require a boost-type PFC, such as off-line power supplies within the power range of 75W to 800W, typically found in desktop PCs, televisions, and entry-level servers, as well as in higher-power applications like white goods, industrial lighting, and telecom power supplies.

The UCC28019ADR employs a continuous conduction mode (CCM) PFC control algorithm which provides a low total harmonic distortion (THD) across a wide range of load conditions. Its innovative features include a programmable soft start, which prevents inrush current during startup, and an open-loop detection mechanism that enhances system reliability. Furthermore, the controller incorporates a range of protection features such as over-voltage, under-voltage lockout, and peak current limit, ensuring safe and reliable operation under various conditions.

Designed for simplicity and ease of use, the UCC28019ADR integrates several functions that reduce the need for external components, which can help to minimize the overall bill of materials (BOM) cost. Its high level of integration and straightforward pin configuration simplifies the design process, enabling designers to achieve a power factor close to unity with minimal effort.

Available in an 8-pin SOIC package, the UCC28019ADR is not only compact but also offers excellent thermal performance, making it suitable for tight spaces where heat dissipation is a critical concern. With its advanced features and Texas Instruments' reputation for quality and reliability, the UCC28019ADR is a smart choice for engineers looking to improve the efficiency and performance of their power supply designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
2A, 2000KHZ PDIP16
Lowest to $45.8576
Infineon Technologies
IC PFC CTR AV CURR 200KHZ 20DIP
Lowest to $5.8209
Infineon Technologies
IC PFC CTRLR CCM 133KHZ 8DSO
Lowest to $1.6320
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
Texas Instruments
IC PFC CTR TRANS 45KHZ 16SOIC
Lowest to $2.2212
Microsemi Corporation
IC PFC CTRLR CCM 300KHZ 8SOIC / PFC IC Continuous Conduction (CCM) 300kHz 8-SOIC
Need more? Email Us
ON Semiconductor
IC PFC CTR CRM/TRANS 58KHZ 8DIP
Lowest to $1.6737
Renesas Electronics America
IC PFC CTRLR CRM 8SOP
Lowest to $0.9425

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8369 $50.2140
150+ $0.6867 $103.0050
230+ $0.6652 $152.9960
315+ $0.6438 $202.7970
405+ $0.6223 $252.0315
540+ $0.5579 $301.2660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 152,203 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess