EN
  • EN
  • DE

STNRG012TR

Part No STNRG012TR
Manufacturer STMicroelectronics
Catalog PMIC - PFC (Power Factor Correction)
Description DIGITAL COMBO MULTI-MODE PFC AND
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Mode Discontinuous Conduction (DCM)
Frequency - Switching 15MHz
Voltage - Supply 9.5V ~ 19V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SO
Base Product Number STNRG012
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.39.0001
Win Source Part Number 1372641-STNRG012TR
Ultra Librarian 3D Model Ultra Librarian STNRG012TR CAD Model

Description

STNRG012TR - Digital Power Controller from STMicroelectronics

The STNRG012TR is a state-of-the-art digital power controller from STMicroelectronics, designed to deliver high efficiency and performance for power conversion applications. This advanced controller integrates both digital control and analog sensing, offering a flexible solution that can be tailored to a wide range of power supply systems.

Key Features

  • High Integration: The STNRG012TR combines a digital controller with an embedded Power Factor Correction (PFC) algorithm, reducing external component count and simplifying design.
  • Multi-Mode Operation: It supports CrM, DCM, and CCM PFC modes, making it adaptable to different power levels and efficiency requirements.
  • Configurability: With its programmable nature, the controller allows for firmware updates and customization, ensuring versatility for various applications.
  • Advanced Protections: It includes a comprehensive set of protection features such as over-voltage, under-voltage, over-current, and over-temperature to ensure safe and reliable operation.

Applications

The STNRG012TR is ideal for a variety of applications where efficient power conversion is crucial. It is commonly used in:

  • LED lighting systems
  • Power adapters and chargers
  • Telecom power supplies
  • Server and data center power supplies
  • Industrial power systems

Technical Specifications

  • Supply Voltage: The device operates over a wide supply voltage range, accommodating various power supply designs.
  • Switching Frequency: It features a programmable switching frequency, allowing designers to optimize for efficiency or component size.
  • Communication: The STNRG012TR includes communication interfaces such as I2C, enabling system monitoring and control.
  • Package: Available in a compact package, it is designed for space-constrained applications without compromising performance.

Conclusion

The STNRG012TR digital power controller from STMicroelectronics represents a robust solution for modern power supply challenges. Its combination of digital control, analog precision, and flexible operation make it an excellent choice for designers looking to create efficient, reliable, and adaptable power conversion systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
Unitrode
UCC28513 ADVANCED PFC/PWM COMBIN
Lowest to $9.0197
ON Semiconductor
IC PFC CTRLR CRM 350KHZ 8SOP
Lowest to $0.4938
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2532 $50.1280
100+ $1.0283 $102.8300
155+ $0.9962 $154.4110
210+ $0.9640 $202.4400
270+ $0.9319 $251.6130
360+ $0.8355 $300.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess