EN
  • EN
  • DE

UCC28051DR

Part No UCC28051DR
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR TRANSITION 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Mode Discontinuous (Transition)
Frequency - Switching 200kHz
Current - Startup 75μA
Supply Voltage - Operating 12 V to 18 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 035770-UCC28051DR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UCC28051DR CAD Model

Description

Product Overview: Texas Instruments UCC28051DR

The UCC28051DR is a sophisticated power factor correction (PFC) controller from Texas Instruments, designed to enable efficient power supply solutions. This integrated circuit is tailored for use in pre-regulators for off-line power supplies, offering enhanced power factor and reduced total harmonic distortion. Its application domain is vast, ranging from home appliances to industrial systems, where power efficiency and reliability are paramount.

The UCC28051DR operates under the principle of transition mode (also known as critical conduction mode or CrM), which is highly efficient for systems that are typically in the range of 75W to several kilowatts. This mode of operation ensures that the inductor current reaches zero before the next switching cycle begins, thereby minimizing switching losses and maximizing efficiency.

One of the key features of the UCC28051DR is its ability to seamlessly adjust the switching frequency over a wide range, thanks to its programmable soft start and its enable input. This allows designers to fine-tune their power supply systems to achieve optimal performance. Furthermore, the device includes an innovative streak-limit feature that helps to prevent overvoltage conditions, enhancing the overall safety and reliability of the application.

The UCC28051DR also boasts a low startup current, which reduces the stress on the startup resistor and prolongs the life of the power supply. Additionally, the controller is equipped with an error amplifier and a 2.5V reference for precise output regulation, which is crucial in maintaining consistent power delivery.

Encased in an 8-pin SOIC package, the UCC28051DR is not only powerful but also compact, making it an excellent choice for space-constrained applications. Its operating temperature range of -40°C to +105°C ensures that it can perform reliably in a variety of environmental conditions.

For designers looking to enhance the efficiency and performance of their AC/DC power supply solutions, the UCC28051DR from Texas Instruments presents a robust and adaptable PFC controller option that promises to meet the stringent demands of modern electronic applications.

You May Also Be Interested in

Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
Fairchild/ON Semiconductor
2A, 2000KHZ PDIP16
Lowest to $45.8576
Microsemi Corporation
IC PFC CTRLR CCM 300KHZ 8SOIC / PFC IC Continuous Conduction (CCM) 300kHz 8-SOIC
Need more? Email Us
Renesas Electronics America
IC PFC CTRLR CRM 8SOP
Lowest to $0.9425
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
NXP / Nexperia
Power Management Specialized - PMIC 20V 0.27W 10%
Need more? Email Us
ON Semiconductor
IC PFC CTR CRM/TRANS 58KHZ 8DIP
Lowest to $1.6737
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
NXP / Nexperia
Power Management Specialized - PMIC TEA1716T/SO24//2/REEL 13 Q1/T1 *STANDARD MARK SMD
Lowest to $1.5102

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4717 $51.8870
230+ $0.4418 $101.6140
355+ $0.4269 $151.5495
505+ $0.3971 $200.5355
655+ $0.3821 $250.2755
820+ $0.3672 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 67,520 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess