EN
  • EN
  • DE

UCC3818APWG4

Part No UCC3818APWG4
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description BiCMOS POWER FACTOR PREREGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1276481-UCC3818APWG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC3818APWG4 CAD Model

Description

Product Overview: Texas Instruments UCC3818APWG4

The UCC3818APWG4 is a sophisticated power factor correction (PFC) controller from Texas Instruments, designed to meet the needs of modern power supply systems. This integrated circuit is engineered to provide low-harmonic, high-power-factor solutions for AC to DC power conversion. By implementing advanced features and technologies, the UCC3818APWG4 enables power supply designers to create efficient and reliable systems for a wide range of applications.

Key Features

  • Power Factor Correction: With its ability to shape the input current waveform to be in phase with the AC input voltage, this controller significantly reduces the total harmonic distortion, leading to an improved power factor.
  • Wide Operating Range: The device operates over a broad range of supply voltages, accommodating various applications and ensuring consistent performance.
  • Efficiency: The UCC3818APWG4 is designed to maximize efficiency, which is critical in reducing energy consumption and heat generation in electronic systems.
  • Flexibility: This controller offers flexibility in design, supporting both continuous and discontinuous conduction modes, making it suitable for a variety of power supply topologies.
  • Protection Features: It includes built-in protection features such as overvoltage, undervoltage, and overcurrent protection, enhancing the reliability and longevity of the power supply system.

Applications

The UCC3818APWG4 is ideal for use in a range of applications where efficient power conversion and power factor correction are essential. These include:

  • AC-DC power supplies for personal computers
  • Telecommunications equipment
  • Industrial power systems
  • Consumer electronics
  • Lighting systems

Package and Quality

The controller is available in a 16-pin TSSOP (Thin Shrink Small Outline Package) which is suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and the UCC3818APWG4 is no exception, meeting high standards for performance and reliability.

In conclusion, the UCC3818APWG4 from Texas Instruments represents a reliable and efficient solution for power factor correction in various electronic systems. With its advanced features and robust design, it stands as a key component in the development of energy-efficient power supplies.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $19.8741
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Need more? Email Us
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756
Renesas Electronics America
IC PFC CTRLR CRM 8SOP
Lowest to $0.9425
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.5454
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
Microsemi Corporation
IC PFC CTRLR CCM 300KHZ 8SOIC / PFC IC Continuous Conduction (CCM) 300kHz 8-SOIC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR AVERAGE CURR / PFC IC Average Current
Need more? Email Us
NXP / Nexperia
Power Management Specialized - PMIC 20V 0.27W 10%
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0302 $56.2416
18+ $5.7684 $103.8312
27+ $5.5882 $150.8814
37+ $5.4079 $200.0923
48+ $5.2276 $250.9248
65+ $4.6868 $304.6420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess