The PCF50611HN023UM, commonly referred to as CF50611, is a state-of-the-art power management unit designed and manufactured by NXP Semiconductors. This advanced component is engineered to meet the demanding power requirements of modern portable devices such as smartphones, tablets, and other multimedia gadgets. With its compact design and high-efficiency operation, the CF50611 is an ideal solution for managing the power supply in your electronic devices.
Key Features
- Integrated Power Control: The CF50611 features multiple DC/DC converters, LDOs (Low Drop-Out regulators), and charge pump regulators, providing a comprehensive power management system in a single chip.
- Customizable Voltage Settings: It offers programmable voltage levels to cater to various components within electronic devices, ensuring optimal performance and power savings.
- Advanced Battery Management: The chip includes sophisticated battery charging control, supporting Li-Ion and Li-Polymer batteries, and ensuring safe and efficient charging cycles.
- Power Saving Modes: With its ability to switch between multiple power-saving modes, the CF50611 helps extend the battery life of portable devices.
- System Control: This PMU also integrates system control functions for power-on sequencing, which is crucial for the stability and longevity of electronic components.
Technical Specifications
- Product Category: Power Management ICs
- Manufacturer: NXP Semiconductors
- RoHS: Yes
- Package/Case: HVQFN-48
- Mounting Style: SMD/SMT
- Operating Temperature Range: -40°C to +85°C
Applications
The NXP PCF50611HN023UM is versatile and can be used across a broad range of applications. It is particularly well-suited for:
- Smartphones and Tablets
- Portable Media Players
- Handheld Gaming Devices
- GPS Units
- Other Battery-Powered Consumer Electronics
With its robust design and comprehensive features, the CF50611 by NXP is a reliable choice for developers and manufacturers looking to enhance the power management capabilities of their portable devices.