EN
  • EN
  • DE

TMP411CDGKR

Part No TMP411CDGKR
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP I2C/SMBUS 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C to 125°C
Sensing Temperature - Remote -64°C to 191°C
Output Type I²C/SMBus
Supply Voltage - Operating 2.7 V to 5.5 V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Accuracy - Highest (Lowest) ±1°C (±2.5°C)
Testing Conditions 15°C to 85°C (-40°C to 125°C)
Temperature Range - Operating -55°C to 127°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 055235-TMP411CDGKR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP411CDGKR CAD Model

Description

Introducing the TMP411CDGKR from Texas Instruments

The TMP411CDGKR is a high-performance, feature-rich temperature sensor designed by the renowned semiconductor manufacturer, Texas Instruments (TI). This device is engineered to provide precise temperature measurements and monitoring solutions for a variety of applications, including industrial, computing, and consumer electronics.

Key Features

  • High Accuracy: The TMP411CDGKR offers an impressive temperature accuracy, ensuring reliable readings for critical applications.
  • Extended Temperature Range: This sensor is capable of operating over a wide temperature range, making it versatile for use in diverse environments.
  • Digital Output: The device features a digital output, which facilitates easy interfacing with microcontrollers and other digital systems.
  • Programmable Alert Function: An integrated programmable alert function allows for the setting of temperature thresholds, triggering an alert when temperatures exceed specified limits.
  • Dual Channel Sensing: It can measure the temperature of both the device itself (local) and a remote diode, enabling dual monitoring capabilities.
  • Low Power Consumption: Designed for efficiency, the TMP411CDGKR consumes minimal power, which is ideal for battery-powered or energy-sensitive applications.
  • Small Form Factor: Housed in an 8-pin MSOP package, the sensor's compact size allows for easy integration into space-constrained designs.

Applications

The versatility of the TMP411CDGKR makes it suitable for a wide array of applications. Some of the common uses include:

  • Thermal management systems in computing devices like laptops and servers
  • Industrial equipment monitoring
  • Environmental monitoring and HVAC systems
  • Electronic test and measurement equipment
  • Battery management systems

Technical Specifications

The TMP411CDGKR is built with precision in mind, offering specifications that cater to demanding requirements:

  • Supply Voltage: 3.0V to 3.6V
  • Temperature Range (Local): -40°C to +125°C
  • Temperature Range (Remote): -40°C to +150°C
  • Accuracy: ±1°C (max) from +60°C to +100°C
  • Interface: Two-Wire/SMBus Serial Interface
  • Resolution: 12-bit analog-to-digital converter (ADC)

With its robust design and comprehensive feature set, the TMP411CDGKR from Texas Instruments stands out as a top-tier solution for temperature sensing and monitoring needs.

You May Also Be Interested in

Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-6
Lowest to $6.5283
Analog Devices Inc.
Voltage Output Temperature Sensor with Signal Conditioning | SENSOR ANALOG -50C-150C 8SOIC
Lowest to $32.6253
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $4.7972
Maxim Integrated
±1°C Accurate 8-Channel Temperature Sensor | SENSOR DIGITAL -40C-125C 24TQFN
Lowest to $5.8692
Texas Instruments
LM35 Precision Centigrade Temperature Sensors
Lowest to $43.2010
Maxim Integrated
12-Bit Plus Sign Temperature Sensors with SMBus/I2C-Compatible Serial Interface | SENSOR DIGITAL -55C-150C 8SOIC
Need more? Email Us
Texas Instruments
LMT89 2.4V, 10UA, SC70, Temperature Sensor
Lowest to $0.4717
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C TO46-3
Lowest to $16.1184
Analog Devices Inc.
Serial Digital Output Thermometers | SENSOR DIGITAL -40C-100C TO92-3
Lowest to $2.7390

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess