The MAX6581TG9A+ is a high-accuracy temperature sensor from Maxim Integrated, designed to provide precise temperature measurements in a range of applications. This advanced sensor is housed in a compact TQFN-24 package, making it ideal for space-constrained applications.
Key Features
- High Accuracy: The MAX6581TG9A+ offers an impressive accuracy of ±0.5°C (max) from 0°C to +70°C, ensuring reliable temperature readings for critical applications.
- Multiple Temperature Channels: It features seven external temperature-sensing channels, providing the versatility needed for monitoring various points within a system.
- Wide Temperature Range: This sensor operates over a broad temperature range of -40°C to +125°C, suitable for various environments and conditions.
- Low Power Consumption: Designed for energy-efficient operation, it is ideal for battery-powered devices and other applications where power conservation is paramount.
- Simple Interface: The MAX6581TG9A+ communicates over a user-friendly, 2-wire, SMBus/I²C-compatible serial interface, simplifying integration into existing designs.
Applications
The MAX6581TG9A+ is well-suited for a range of applications, including:
- Environmental Control Systems
- Industrial Equipment
- Telecommunications Infrastructure
- Computing Hardware
- Medical Devices
Technical Specifications
Parameter
Value
Accuracy
±0.5°C (max) from 0°C to +70°C
Operating Temperature Range
-40°C to +125°C
Package Type
TQFN-24
Interface
SMBus/I²C-compatible serial interface
Supply Voltage
3.0V to 3.6V
For more detailed information and technical support, visit the Maxim Integrated website or contact their customer service team.