Products specifications Report Issue?

Categories Filters
Estimated Pruduction Lead Time 9 Weeks
Features 410MHz Center Frequency Band Pass RF Filter (Radio Frequency) 90MHz Bandwidth - 18-SMD, No Lead
Manufacturer Mini-Circuits
Package Reel - TR
Mounting Surface Mount
Package 18-SMD, No Lead
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.90.0100
Other Part Number 3157-BPF-A410+CT, 3157-BPF-A410+DKR, 3157-BPF-A410+TR
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913403-BPF-A410+
Ultra Librarian 3D Model Ultra Librarian BPF-A410+ CAD Model

Description

The Mini-Circuits 913403-BPF-A410+ is a 410MHz center frequency band-pass RF filter with a 90MHz bandwidth.

  • Center Frequency: 410MHz
  • Bandwidth: 90MHz
  • Mounting Type: Surface Mount
  • Package: 18-SMD, no lead
  • Package: Reel-TR
  • Category: Filters
  • ECCN: EAR99
  • Supply and Demand: High demand and supply balance
  • Estimated Production Lead Time: 9 weeks
  • HTSUS: 8548.90.0100
  • Other Part Numbers: 3157-BPF-A410+CT, 3157-BPF-A410+DKR, and 3157-BPF-A410+TR

You May Also Be Interested in

Mini-Circuits
RF FILT BAND PASS 3.59GHZ INLINE
Need more? Email Us
ECAD model for VBFZ-3590-S+
Qorvo US Inc.
Need more? Email Us
ECAD model for QPQ2200QTR13
Qorvo US Inc.
Signal Conditioning Band Class 14 BAW IL 1.8dB TX 2.2dB Rx
Lowest to $2.1130
ECAD model for TQM963014
Mini-Circuits
LTCC BPF, 4900 - 5920 MHZ, 50
Lowest to $4.7953
ECAD model for BPGE-542R+
TDK Corporation
RF FILTER LOW PASS 0603
Need more? Email Us
ECAD model for DEA160710LT-5023B1
Mini-Circuits
CER FILTER 900MHZ LOW PASS
Lowest to $8.5728
ECAD model for LFCG-800+
Analog Devices Inc.
Active Filters HMC900LP5E Evaluation Kit
Need more? Email Us
ECAD model for HMC900
Mini-Circuits
RF FILTER LOWPASS 10.5GHZ 12VQFN
Need more? Email Us
ECAD model for XLF-63H+
TDK Corporation
RF FILTER BAND PASS 3.75GHZ 0805
Lowest to $0.2239
ECAD model for DEA203750BT-2292A1-H

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.2456 $91.2456
2+ $88.3022 $176.6044
3+ $85.3588 $256.0764
4+ $76.5285 $306.1140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention