EN
  • EN
  • DE

TMP04FT9

Part No TMP04FT9
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description Serial Digital Output Thermometers | SENSOR DIGITAL -40C-100C TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Tube
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 100°C
Output Type PWM
Supply Voltage (V) 4.5V ~ 7V
Features One-Shot
Accuracy - Highest (Lowest) ±3°C (±5°C)
Test Condition 25°C (-40°C ~ -25°C)
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Family Part Number TMP04
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1270761-TMP04FT9
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP04FT9 CAD Model

Description

Product Overview: TMP04FT9 from Analog Devices Inc.

The TMP04FT9 is a high-performance temperature sensor from Analog Devices Inc., renowned for its precision and reliability in temperature measurement applications. This sensor is specifically designed to offer a cost-effective solution for a wide range of temperature monitoring tasks across various industries.

The TMP04FT9 operates by producing a temperature-dependent output frequency that can be easily integrated with standard microcontrollers or other digital circuitry, making it an ideal choice for systems that require digital temperature readings. This sensor's output is pulse width modulated (PWM), where the duty cycle is proportional to the temperature it measures, providing a straightforward method for digital systems to interpret temperature data without the need for analog-to-digital conversion.

With its small form factor, the TMP04FT9 is suitable for space-constrained applications, and its low power consumption makes it an excellent choice for portable and battery-powered devices. The sensor is capable of measuring temperatures ranging from -40°C to +150°C, which covers most environmental and industrial temperature ranges. This broad temperature range, combined with a resolution of 1°C, ensures that the TMP04FT9 can be used in a diverse array of applications from consumer electronics to industrial process control.

One of the key advantages of the TMP04FT9 is its ease of use. It does not require any external calibration or linearization, which simplifies the design process and reduces time to market. Additionally, the sensor's robust design provides high immunity to electrical noise and other environmental factors that can affect accuracy, ensuring reliable performance in harsh conditions.

Overall, the TMP04FT9 from Analog Devices Inc. is a versatile and dependable temperature sensor that offers an efficient and precise solution for temperature monitoring needs. Its digital output, wide temperature range, low power requirements, and ease of integration make it a top choice for engineers and designers looking to incorporate temperature sensing into their products.

You May Also Be Interested in

Texas Instruments
SOT-23 Precision Centigrade Temperature Sensors8 | SENSOR ANALOG -20C-100C SOT23-3
Lowest to $1.6489
Analog Devices Inc.
Temp Sensor Analog 2-Pin CFPAK Tray | IC TEMP TRANSDUCER 2-TERM 2FPACK
Lowest to $134.3284
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C TO92-3
Lowest to $1.9072
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
Analog Devices Inc.
SENSOR TEMP ANLG VOLT TO-92-3
Lowest to $6.5292
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7390 $60.2580
52+ $2.2474 $116.8648
80+ $2.1772 $174.1760
110+ $2.1070 $231.7700
142+ $2.0367 $289.2114
190+ $1.8261 $346.9590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess