EN
  • EN
  • DE
  • IT

LMT89DCKR

Part No LMT89DCKR
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description LMT89 2.4V, 10UA, SC70, Temperature Sensor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Sensor Type Analog, Local
Sensing Temperature - Local -55°C ~ 130°C
Output Type Analog Voltage
Operating Supply Voltage 2.4 V ~ 5.5 V
Resolution 11.77mV/°C
Accuracy - Highest (Lowest) ±1.5°C (±2.5°C)
Test Condition 30°C (-50°C ~ 130°C)
Operating Temperature Range -55°C ~ 130°C
Mounting SMD
Package 5-TSSOP, SC-70-5, SOT-353
Manufacturer Package SC-70-5
Win Source Part Number 1201986-LMT89DCKR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LMT89
Introduction Date March 12, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMT89DCKR CAD Model

Description

Product Overview: LMT89DCKR from Texas Instruments

The LMT89DCKR is a precision analog temperature sensor designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-quality sensor provides an accurate measurement of temperature with a linearly proportional analog output. It is specifically engineered to offer a cost-effective solution for a wide range of temperature sensing applications.

Key Features

  • Temperature Range: The LMT89DCKR is capable of measuring temperatures from -50°C to 150°C, making it versatile for various environments.
  • Voltage Operation: It operates from a supply voltage as low as 2.4V up to 5.5V, which allows for flexibility in system design and compatibility with both analog and digital circuits.
  • Accuracy: The device offers an accuracy of ±0.4°C at 30°C, ensuring precise temperature readings for critical applications.
  • Low Power Consumption: With a quiescent current of only 5.4 μA, the LMT89DCKR is ideal for battery-powered systems where power efficiency is crucial.
  • Output: The sensor's output is linearly proportional to the Celsius temperature scale with a typical output slope of 10mV/°C.
  • Packaging: It comes in a small, space-saving SOT-23 package, which is suitable for PCBs where space is at a premium.

Applications

The LMT89DCKR temperature sensor is well-suited for a variety of applications that require reliable and accurate temperature monitoring. These include:

  • Consumer electronics
  • Mobile phones and portable devices
  • Industrial controls
  • Office automation
  • Power supply units
  • Environmental monitoring
  • Medical and healthcare systems

Conclusion

With its precision temperature sensing, low power consumption, and compact form factor, the LMT89DCKR from Texas Instruments stands out as an excellent choice for designers and engineers looking to integrate temperature monitoring into their systems. The device's robustness and ease of use make it a go-to sensor for a broad array of temperature-sensing needs.

You May Also Be Interested in

Analog Devices Inc.
SENSOR ANALOG -55C-150C TO52-3
Need more? Email Us
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Texas Instruments
Precision Fahrenheit Temperature Sensors | SENSOR ANALOG -40F-230F TO46-3
Lowest to $12.8143
Texas Instruments
LM77 9-Bit +Sign Digital Temperature Sensor and Thermal Window Comparator ith Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Maxim Integrated
SENSOR TEMPERATURE I2C 8UMAX
Lowest to $5.8354
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5496 $52.2120
225+ $0.4509 $101.4525
345+ $0.4368 $150.6960
475+ $0.4228 $200.8300
615+ $0.4087 $251.3505
820+ $0.3664 $300.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,380 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess