The AD7414ARTZ-0REEL is a high-performance, digital temperature sensor from Analog Devices Inc. that offers a single-channel, temperature-to-digital converter with a 10-bit digital output. This compact sensor is designed for precise temperature measurement in a wide range of applications, from industrial control systems to consumer electronics.
Key Features
- Temperature Range: Offers a wide operating temperature range, typically from -40°C to +125°C, making it suitable for harsh environments.
- Accuracy: High accuracy of ±0.5°C ensures reliable temperature readings for critical applications.
- Digital Interface: Features a serial I²C interface for easy integration with microcontrollers and other digital systems.
- Resolution: 10-bit resolution provides a fine granularity of temperature measurement, allowing for precise monitoring.
- Low Power Consumption: Designed for power-sensitive applications with a low operating current, which helps extend battery life in portable devices.
- Programmable Alert Function: Includes an alert function that can be programmed to signal the host controller when the temperature exceeds a predetermined threshold.
- Small Footprint: Available in a compact SOT-23 package, ideal for space-constrained applications.
Applications
- Environmental control systems
- Computer peripheral thermal protection
- Electronic test and measurement equipment
- Industrial process control
- Portable consumer devices
- Medical and healthcare systems
The AD7414ARTZ-0REEL is part of Analog Devices Inc.'s industry-leading portfolio of temperature sensor products, offering the precision and reliability expected from a global leader in high-performance analog technology. Whether you're designing a sophisticated industrial system or a simple consumer gadget, this sensor provides a cost-effective solution for temperature monitoring needs.
With its robust design and easy-to-use interface, the AD7414ARTZ-0REEL is the go-to choice for engineers who require an accurate and efficient temperature sensing solution for their next project.