EN
  • EN
  • DE
  • IT

QSE259

Part No QSE259
Manufacturer ON Semiconductor
Catalog Optical Sensors - Photo Detectors - Logic Output
Description IC PHOTOSENSOR SIDELOOKER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photo Detectors - Logic Output
Mfr ON Semiconductor
Series OPTOLOGIC®
Package Bulk
Product Status Active
Wavelength 880nm
Type Photo Detector, Logic Output
Output Type Open Collector Inverter
Package / Case Radial, 3 Lead, Side View
Temperature Range - Operating -40°C ~ 85°C (TA)
Base Product Number QSE259
Standard Package 500 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 658645-QSE259
Ultra Librarian 3D Model Ultra Librarian QSE259 CAD Model

Description

ON Semiconductor QSE259 Infrared Emitter

The ON Semiconductor QSE259 is a high-performance infrared emitter designed for a wide range of applications requiring infrared light sources. This compact and efficient emitter is part of ON Semiconductor's extensive portfolio of optoelectronic products, known for their reliability and performance.

Key Features

  • Infrared Emission: The QSE259 emits infrared light at a peak wavelength of 880nm, making it ideal for applications in the near-infrared spectrum.
  • High Power Output: It is designed to deliver high radiant power, which ensures strong signal transmission and reception in IR communication systems.
  • Wide Viewing Angle: With a wide viewing angle, the QSE259 provides excellent spatial distribution of infrared light, enhancing the performance of the system it is integrated into.
  • High-Speed Switching: This emitter is capable of high-speed switching, which is critical for high-frequency modulation in data transmission and other demanding applications.
  • Surface Mount Package: The QSE259 comes in a compact surface mount package that is suitable for high-volume assembly processes and is compatible with reflow soldering techniques.

Applications

  • Infrared Data Communication: The QSE259 is suitable for IR data transmission applications, including remote controls, wireless data links, and IR communication between devices.
  • Sensor Systems: Its precise emission characteristics make it a good choice for sensor systems, such as touchless switches and security systems.
  • Light Barriers: The high-power output and fast switching capabilities are ideal for creating light barriers in industrial automation and safety applications.

The QSE259 by ON Semiconductor is a versatile infrared emitter that combines performance, efficiency, and reliability. Its advanced features make it a top choice for engineers and designers looking to integrate an IR light source into their electronic designs. Whether it's for data communication, sensing, or other IR applications, the QSE259 stands out as a component that can meet the demanding requirements of modern technology.

You May Also Be Interested in

Honeywell
PHOTODETECTOR SCHMITT SIDE LOOK / Optical Sensor 935nm Photo Detector, Logic Output Open Collector Radial, 3 Lead, Side View
Need more? Email Us
Honeywell
PHOTODETECTOR SCHMITT SIDE LOOK / Optical Sensor 935nm Photo Detector, Logic Output Open Collector Inverter Radial, 3 Lead, Side View
Need more? Email Us
Honeywell
PHOTODETECTOR SCHMITT SIDE LOOK / Optical Sensor 935nm Photo Detector, Logic Output Open Collector Radial, 3 Lead, Side View
Need more? Email Us
Honeywell
PHOTODETECTOR SCHMITT SIDE LOOK / Optical Sensor 935nm Photo Detector, Logic Output Open Collector Inverter Radial, 3 Lead, Side View
Need more? Email Us
Fairchild/ON Semiconductor
IC SENSOR BUFF TOTEM SIDE-LOOKER
Lowest to $12.6759
Omron
SENSOR OPTICAL 5MM MOD SLOT TYPE
Need more? Email Us
Honeywell
PHOTODETECTOR SCHMITT TO-46 / Optical Sensor 935nm Photo Detector, Logic Output Open Collector TO-46-3 Lens Top Metal Can
Need more? Email Us
Honeywell
PHOTODETECTOR SCHMITT SIDE LOOK / NoPhotodetector 0.1MHz Optoschmitt 3-Pin Side Looker
Need more? Email Us
Honeywell
PHOTODETECTOR SCHMITT SIDE LOOK / Optical Sensor 935nm Photo Detector, Logic Output Open Collector Inverter Radial, 3 Lead, Side View
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.6557 $65.8026
44+ $2.9998 $131.9912
67+ $2.9067 $194.7489
92+ $2.8123 $258.7316
119+ $2.7191 $323.5729
160+ $2.4371 $389.9360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess