EN
  • EN
  • DE

LM35AH/NOPB

Part No LM35AH/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description LM35 Precision Centigrade Temperature Sensors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Bulk
Sensor Type Analog, Local
Sensing Temperature - Local -55°C ~ 150°C
Output Type Analog Voltage
Operating Supply Voltage 4 V ~ 30 V
Resolution 10mV/°C
Accuracy - Highest (Lowest) ±0.5°C (±1°C)
Test Condition 25°C (-55°C ~ 150°C)
Operating Temperature Range -55°C ~ 150°C
Mounting Style Through Hole
Package TO-206AB, TO-46-3 Metal Can
Manufacturer Package TO (NDT)
Win Source Part Number 1199034-LM35AH/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM35A
Introduction Date June 27, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM35AH/NOPB CAD Model

Description

Product Overview: LM35AH/NOPB

The LM35AH/NOPB is a precision integrated-circuit temperature sensor, produced by Texas Instruments, that offers a linearly proportional voltage output to the Centigrade temperature. It is designed to provide an accurate, low-cost solution for temperature sensing without the need for external calibration. The device is widely used in a variety of applications, including environmental controls, cooling systems, HVAC, and temperature monitoring circuits.

Key Features

  • Accuracy: The LM35AH/NOPB boasts a high accuracy of ±0.5°C at room temperature and ±0.75°C over a full −55°C to 150°C temperature range.
  • Low Voltage Operation: It operates from 4 V to 30 V, making it suitable for battery-powered devices and low voltage applications.
  • Low Power Consumption: The device has very low self-heating, typically less than 0.1°C in still air, and consumes low power, around 60 μA from the supply.
  • Calibrated Directly in Celsius: The output voltage is directly proportional to the temperature in Celsius (Centigrade), eliminating the need for additional conversion.
  • Linear Output: It provides a linear output of 10 mV/°C, enabling easy temperature reading and interfacing with analog-to-digital converters.
  • Wide Operating Temperature Range: The device is rated for a wide temperature range, making it versatile for various environments.
  • Robust Design: The LM35AH/NOPB is designed to be immune to most environmental variations and the effects of mechanical shock and vibration.

Applications

  • Temperature monitoring systems
  • Electronic thermostats
  • Battery management systems
  • Data loggers
  • Environmental monitoring
  • Automotive climate control

Quality and Reliability

The LM35AH/NOPB is supplied in a hermetically sealed TO-CAN package, ensuring its reliability and performance under harsh conditions. Texas Instruments is known for its commitment to quality, and this temperature sensor is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, providing dependable temperature readings when accuracy is critical.

Environmental Information

The "NOPB" suffix in the product name indicates that this device is lead-free and RoHS compliant, making it an environmentally friendly choice for manufacturers and designers looking to meet international standards for hazardous substances.

You May Also Be Interested in

Analog Devices Inc.
Voltage Output Temperature Sensor with Signal Conditioning | SENSOR ANALOG -50C-150C 8SOIC
Lowest to $32.6253
Analog Devices Inc.
SENSOR DIGITAL -40C-120C 16QSOP
Lowest to $5.2271
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23
Lowest to $6.1120
Texas Instruments
LMT89 2.4V, 10UA, SC70, Temperature Sensor
Lowest to $0.4717
Texas Instruments
Quad Remote Diode and Local Temperature Sensor with SMBus Interface | SENSOR DIGITAL -40C-125C 14WSON
Lowest to $5.9335
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-6
Need more? Email Us
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $4.7972
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-6
Lowest to $6.5283
Texas Instruments
±1°C Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction | SENSOR DIGITAL -40C-125C 8SOIC
Lowest to $2.8757

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.2010 $86.4020
3+ $35.4470 $106.3410
5+ $34.3393 $171.6965
7+ $33.2316 $232.6212
8+ $32.1239 $256.9912
11+ $28.8007 $316.8077
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 920 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess