EN
  • EN
  • DE

MPXV7007GP

Part No MPXV7007GP
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR 1.02PSIC 0.13" 4.5V 8SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001031-MPXV7007GP
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category Sensors, Transducers Pressure Sensors, Transducers
Series MPXV7007
Package Tray
Product Status Active
Applications Board Mount
Pressure Type Compound
Operating Pressure ±1.02PSI (±7kPa)
Output Type Analog Voltage
Ultra Librarian 3D Model Ultra Librarian MPXV7007GP CAD Model

Description

NXP MPXV7007GP Pressure Sensor

The MPXV7007GP is a state-of-the-art pressure sensor from NXP Semiconductors, designed to provide highly accurate and reliable pressure measurements in a variety of applications. This sensor is part of NXP's integrated silicon pressure sensor family, which is based on their advanced piezoresistive transducer technology.

The MPXV7007GP is capable of measuring differential pressure in the range of -7 to +7 kPa (-1.0 to +1.0 psi) and is characterized for operation over a temperature range of -40°C to +125°C (-40°F to +257°F). This wide range of measurement and operational temperature makes it suitable for use in a diverse array of environments and applications, including automotive systems, industrial controls, and consumer products.

Key features of the MPXV7007GP include:

  • Temperature-compensated and calibrated directly at the factory to ensure high accuracy and consistency of performance.
  • An integrated temperature sensor that enhances overall system performance by providing temperature data for compensation algorithms.
  • A high sensitivity output that increases the precision of the sensor readings, making it ideal for detecting small changes in pressure.
  • Robustness against environmental stressors such as vibration, shock, and temperature fluctuations.
  • A compact and durable package that is easy to integrate into existing designs without requiring significant modifications.

The sensor's package is a small outline package (SOP) with port, making it easy to connect to a tube or manifold in the system. The MPXV7007GP also features a dual port design, which allows for the measurement of pressure differences between the two ports.

When it comes to interfacing, the MPXV7007GP offers a straightforward analog output that can be easily read by most microcontrollers and analog-to-digital converters. This simplicity in interfacing, combined with its accurate and reliable performance, makes the MPXV7007GP an excellent choice for designers looking to incorporate pressure sensing capabilities into their systems.

Overall, the MPXV7007GP from NXP is a versatile and reliable sensor solution for a wide range of pressure measurement needs, providing the performance and durability required for even the most demanding applications.

You May Also Be Interested in

Bosch Sensortec
SENSOR 18.13PSIA 10LGA / Pressure Sensor 4.35 ~ 18.13PSI (30 ~ 125kPa) Absolute 10-VFLGA
Lowest to $4.7401
Honeywell
SENSOR PRESS DIFF 10" H2O 4SIP / Pressure Sensor 0.36PSI (2.49kPa) Differential Male - 0.19" (4.83mm) Tube, Dual 0 mV ~ 20 mV (12V) 4-SIP Module
Lowest to $39.1695
Infineon Technologies
SENSOR 16.68PSIA 4.5V DSOF8
Lowest to $7.2762
Honeywell
BASIC PRESSURE SENSOR
Need more? Email Us
Honeywell
SENSOR 500PSIG 0.18" 4.5V / Pressure Sensor 500PSI (3447.38kPa) Vented Gauge Male - 0.18" (4.57mm) Tube 0.5 V ~ 4.5 V 6-DIP Module
Lowest to $81.6042
NXP / Nexperia
SENSOR 36.26PSID 4.9V / Pressure Sensor 36.26PSI (250kPa) Differential 0.2 V ~ 4.9 V 6-SIP Module
Need more? Email Us
TE Connectivity
SENSOR PRESS GAUGE 2" H2O 8DIP / Pressure Sensor 0.07PSI (0.5kPa) Differential Male - 0.14" (3.56mm) Tube, Dual 14 b 8-DIP Module
Need more? Email Us
Panasonic
PRESSURE SENSOR / Pressure Sensor 14.23PSI (98.1kPa) Vented Gauge Male - 0.1" (2.5mm) Tube 0 mV ~ 65 mV 6-SMD Module
Lowest to $22.7893
Amphenol
SENSOR 5PSID 0.12" 14BIT / Pressure Sensor 5PSI (34.47kPa) Differential Male - 0.12" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port
Lowest to $55.7780

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.4015 $70.8030
4+ $29.0474 $116.1896
6+ $28.1397 $168.8382
8+ $27.2319 $217.8552
10+ $26.3242 $263.2420
13+ $23.6010 $306.8130
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 466 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess