Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 1200V
Id - Continuous Drain Current 3A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 4.5Ohm at 1.5A, 10V
Gate Source Voltage(th) (Maximum) at Id 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 42nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 1350pF at 25V
Power Dissipation (Maximum) 200W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package TO-263 (IXTA)
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1191240-IXTA3N120
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IXTA3N120 CAD Model

Description

The IXYS IXTA3N120 is an N-channel MOSFET transistor with a TO-263 (IXTA) supplier device package.

  • Supplier Device Package: TO-263 (IXTA)
  • Drive Voltage (Max Rds On, Min Rds On): 10V
  • Temperature Range: -55°C ~ 150°C
  • Manufacturer Homepage: www.ixys.com
  • Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
  • Maximum Gate Source Voltage: ±20V
  • Input Capacitance (Ciss) (Maximum) @ Vds: 1350pF @ 25V
  • Supply and Demand Status: Sufficient
  • Manufacturer Pack Quantity: 50

You May Also Be Interested in

Torex Semiconductor Ltd
MOSFET P-CH 30V 700MA SOT23
Need more? Email Us
ECAD model for XP152A11E5MRN
Diodes Incorporated
Need more? Email Us
ECAD model for ZVN3310ASTZ-TAPE
Torex Semiconductor Ltd
Power MOS FET
Need more? Email Us
ECAD model for XP131A1145SR
Torex Semiconductor Ltd
POWER MOSFET
Need more? Email Us
ECAD model for XP135A1145SR
UMW
MOSFET N-CH 30V 1.2A SOT23
Lowest to $0.0903
ECAD model for IRLML2803TR
Vishay
Power MOSFET, 190 A | MOSFET N-CH 100V 190A SOT227
Need more? Email Us
ECAD model for VS-FB190SA10
Torex Semiconductor Ltd
Power MOS FET
Need more? Email Us
ECAD model for XP161A0390PR
Torex Semiconductor Ltd
Lowest to $0.1578
ECAD model for XP151A12A2MRN
IXYS
HiPerFET Power MOSFETs | MOSFET N-CH 70V 200A SOT-227B
Need more? Email Us
ECAD model for IXFN200N07

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3864 $51.7048
17+ $6.0607 $103.0319
26+ $5.8713 $152.6538
36+ $5.6819 $204.5484
46+ $5.4925 $252.6550
61+ $4.9243 $300.3823
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,248 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention