EN
  • EN
  • DE
  • IT

TMP6131QDECTQ1

Part No TMP6131QDECTQ1
Manufacturer Texas Instruments
Catalog Temperature Sensors - PTC Thermistors
Description SENSOR PTC 10K OHM 1% X1SON / PTC Thermistor 10 kOhms 0402 (1006 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors>PTC Thermistors
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Resistance @ 25°C 10 kOhms
Resistance Tolerance ±1%
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 0402 (1006 Metric)
Supplier Device Package 2-X1SON (1x0.6)
Base Product Number TMP61
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Standard Package 250 pcs
Win Source Part Number 1383666-TMP6131QDECTQ1
Ultra Librarian 3D Model Ultra Librarian TMP6131QDECTQ1 CAD Model

Description

Introducing the TMP6131QDECTQ1 from Texas Instruments

The TMP6131QDECTQ1 is a state-of-the-art temperature sensor crafted by the renowned semiconductor manufacturer, Texas Instruments. This high-precision device is an essential component in a wide range of applications, from automotive systems to industrial monitoring solutions. Engineered for reliability and accuracy, the TMP6131QDECTQ1 is designed to meet the rigorous demands of modern technology environments.

Key Features

  • High Accuracy: The TMP6131QDECTQ1 provides exceptional temperature accuracy, ensuring that readings are reliable and consistent, which is critical for systems that depend on precise temperature measurements.
  • Wide Temperature Range: This sensor is capable of operating over a broad temperature spectrum, making it highly versatile for various applications that require monitoring across different thermal conditions.
  • Robust Design: Texas Instruments has designed this product to withstand harsh environments, making it suitable for automotive applications where it may be subjected to extreme temperatures, vibrations, and other challenging conditions.
  • Low Power Consumption: It is optimized for energy efficiency, which is essential for battery-powered or energy-sensitive systems, helping to extend the operational lifespan and reduce maintenance costs.

Applications

The TMP6131QDECTQ1 is ideal for a multitude of applications, including:

  • Automotive systems, such as engine cooling systems, HVAC, and battery management systems.
  • Industrial automation, where precise temperature control and monitoring are paramount.
  • Consumer electronics that require thermal management for performance and safety.

Quality and Support

Texas Instruments is known for its commitment to quality and the TMP6131QDECTQ1 is no exception. It is built to meet or exceed industry standards for performance and durability. Additionally, Texas Instruments provides comprehensive technical support for the TMP6131QDECTQ1, including detailed datasheets, application notes, and design resources to assist developers in integrating this sensor into their projects seamlessly.

In conclusion, the TMP6131QDECTQ1 from Texas Instruments is an excellent choice for any application requiring precise temperature readings and robust performance. Its combination of accuracy, durability, and support makes it a valuable asset in any temperature-sensitive system design.

You May Also Be Interested in

Infineon Technologies
Silicon Spreading Resistance Temperature Sensor in Surface Mount Technology | THERMISTOR PTC 2K OHM 3% SOT23-3
Need more? Email Us
Murata Electronics North America
THERMISTOR
Lowest to $0.2144
EPCOS (TDK)
THERMISTOR PTC 250OHM 120DEG RAD
Need more? Email Us
Murata Electronics North America
THERMISTOR PTC 1K OHM 5% 0402
Lowest to $0.1467
TE Connectivity
SENSOR PTC 1KOHM 5% 0805
Need more? Email Us
Murata Electronics North America
THERMISTOR PTC 1K OHM 50% 0402
Lowest to $0.1221
NXP / Nexperia
IC TEMPERATURE SENSOR DO34
Lowest to $9.5454
EPCOS (TDK)
THERM PTC 100 OHM 100 DEG PROBE
Need more? Email Us
EPCOS (TDK)
THERMISTOR PTC 250OHM 100DEG RAD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
365+ $0.1371 $50.0415
890+ $0.1125 $100.1250
1,380+ $0.1090 $150.4200
1,900+ $0.1055 $200.4500
2,455+ $0.1019 $250.1645
3,285+ $0.0914 $300.2490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,250 pieces
MOQ: 365 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess