Products specifications Report Issue?

Reference Date Code 13+
Reference case CLCC
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 716646-TFDU4300A-TR1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TFDU4300A-TR1 CAD Model

Description

The TFDU4300A-TR1 is a high-speed infrared (IrDA) transceiver module from Vishay Semiconductor. It is designed for short-range wireless data communication, offering a compact and low-power solution for various applications. This transceiver module is compliant with IrDA standards, ensuring interoperability with other IrDA-enabled devices.

Applications

  • Mobile devices: Used in mobile phones, smartphones, and PDAs for wireless data transfer and communication.
  • Notebook computers: Integrated into notebook computers for IrDA connectivity.
  • Printers: Employed in printers for wireless printing and data transfer.
  • Digital cameras: Used in digital cameras for transferring images and videos wirelessly.
  • Medical devices: Integrated into medical devices for wireless data communication and remote monitoring.

Features

  • IrDA compliant: Compliant with IrDA standards for interoperability with other IrDA-enabled devices.
  • High data rate: Supports high data rates for fast wireless data transfer.
  • Low power consumption: Designed for low power consumption, extending battery life in portable devices.
  • Compact package: Comes in a small package for space-saving design.
  • Integrated transceiver: Includes an integrated transceiver for complete IrDA communication functionality.

Benefits

  • Wireless communication: Provides wireless communication capability for convenient data transfer and connectivity.
  • High data rate: Enables fast wireless data transfer, improving efficiency and productivity.
  • Extended battery life: Low power consumption extends battery life in portable devices.
  • Compact size: Small package allows for space-saving design in electronic devices.
  • Easy integration: Simple to integrate into a wide range of electronic devices.

The TFDU4300A-TR1 IrDA transceiver module from Vishay Semiconductor is a reliable and efficient solution for short-range wireless data communication. Its IrDA compliance, high data rate, and low power consumption make it well-suited for mobile devices, notebook computers, printers, and digital cameras. With its compact size and easy integration, this transceiver module provides a cost-effective solution for wireless data transfer and connectivity.

You May Also Be Interested in

Analog Devices Inc.
Precision Single Supply Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 8DIP
Lowest to $56.3712
ECAD model for AMP04EPZ
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 35V D618
Need more? Email Us
ECAD model for 80CNQ035A
Wurth Electronics Inc
WE-CNSW SMD Common Mode Line Filter | CMC 550MA 2LN 90 OHM SMD
Lowest to $0.4432
ECAD model for 744230900
Rohm Semiconductor
1.2W PACKAGE POWER TAPED TRANSISTOR DESIGNED FOR USE WITH AN AUTOMATIC PLACEMENT MECHINE
Need more? Email Us
ECAD model for 2SD2452
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
ECAD model for AP02N90P
Broadcom Limited
Infra-Red Wavelength | SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
ECAD model for AEDS-9310
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Lowest to $5.2305
ECAD model for AM29F800BT-120EC
Analog Devices Inc.
8-Channel/4-Channel Fault-Protected Analog Multiplexers | IC MULTIPLEXER 8X1 16TSSOP
Lowest to $169.1730
ECAD model for ADG508FBRUZ
Analog Devices Inc.
Precision, Very Low Noise, Low Input Bias Current, Wide Bandwidth JFET Operational Amplifiers | IC OPAMP JFET 1 CIRCUIT 8SOIC
Lowest to $13.6136
ECAD model for AD8510BRZ-REEL

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention