EN
  • EN
  • DE

TAS5634DDVR

Part No TAS5634DDVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP D MONO/STER 600W 44HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HTSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 44-TSSOP (0.244", 6.20mm Width) Exposed Pad
Case / Package 44-HTSSOP
Family Name TAS5634
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899064-TAS5634DDVR
Ultra Librarian 3D Model Ultra Librarian TAS5634DDVR CAD Model

Description

The Texas Instruments TAS5634DDVR is a state-of-the-art, high-performance audio amplifier that is part of TI's PurePath™ HD technology lineup. Designed to deliver exceptional sound quality with high efficiency, the TAS5634DDVR is an ideal solution for both consumer and professional audio applications.

Key Features

  • High Efficiency: With advanced closed-loop architecture, the TAS5634DDVR provides an impressive efficiency of up to 96%, ensuring minimal heat dissipation and reducing the need for bulky heat sinks.
  • Power Output: This device can deliver up to 300 Watts of continuous power into a 4-ohm load, making it powerful enough for a wide range of audio applications.
  • Low Distortion: It boasts an exceptionally low total harmonic distortion (THD+N) of less than 0.03%, resulting in a clear and precise audio output that satisfies audiophiles and professionals alike.
  • Multiple Switching Modes: The amplifier supports both AD and BD modulation, allowing designers to choose the optimal mode for their specific application.
  • Integrated Feedback: Equipped with integrated self-protection circuits, including overvoltage, undervoltage, overtemperature, DC detection, and short circuit protection, the TAS5634DDVR ensures reliable operation under various conditions.

Applications

The TAS5634DDVR is highly versatile and can be used in a variety of audio systems, such as:

  • Home theater receivers
  • Professional audio systems
  • Active loudspeakers
  • Subwoofers

Technical Specifications

The amplifier is packaged in a 44-pin HTSSOP (DVR) package, which is optimized for thermal performance and space-saving on PCBs. It operates over a wide power supply range from 20V to 36V, making it flexible for use in different power environments.

Conclusion

With its robust design, high efficiency, and exceptional audio performance, the Texas Instruments TAS5634DDVR stands as a top choice for designers and audio enthusiasts looking for a reliable and powerful audio amplification solution.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4893 $62.4465
10+ $10.2477 $102.4770
16+ $9.9274 $158.8384
21+ $9.6072 $201.7512
27+ $9.2870 $250.7490
37+ $8.3262 $308.0694
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,360 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess