EN
  • EN
  • DE

LAN8720AI-CP-TR

Part No LAN8720AI-CP-TR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX ETHERNET 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Not For New Designs
Type Transceiver
Protocol RMII
Number of Drivers/Receivers 2/2
Duplex Full
Supply Voltage - Operating 1.6 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-QFN (4x4)
Win Source Part Number 018449-LAN8720AI-CP-TR
Family Name LAN8720A
Introduction Date January 29, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 5k pcs
Ultra Librarian 3D Model Ultra Librarian LAN8720AI-CP-TR CAD Model

Description

Microchip Technology's LAN8720AI-CP-TR Ethernet Transceiver

The LAN8720AI-CP-TR is a high-performance, small-footprint, low-power 10BASE-T/100BASE-TX Ethernet transceiver designed by Microchip Technology. This device serves as a critical component in embedded systems that require Ethernet connectivity, providing a reliable physical layer interface that is compliant with the IEEE 802.3-2005 standards.

The LAN8720AI-CP-TR is particularly well-suited for applications where space is at a premium and power efficiency is crucial. It features a variable I/O voltage that supports interfaces ranging from 1.6V to 3.6V, making it versatile for various digital system requirements. Additionally, its high-performance 4B5B/MLT-3 encoder/decoder, along with auto-negotiation, ensures robust data communication and compatibility with various network speeds and conditions.

This transceiver integrates a wave-shaping circuit that optimizes emissions and reduces EMI, an important consideration for design engineers looking to meet regulatory requirements. The device also includes a built-in 1.2V regulator, which allows for single 3.3V supply operation, simplifying power supply design.

The LAN8720AI-CP-TR supports HP Auto-MDIX, allowing the use of direct connect or cross-over LAN cables. This feature is particularly useful in reducing the complexity and potential errors in network installation and maintenance. Moreover, its support for Energy Efficient Ethernet (EEE) as per IEEE 802.3az can significantly reduce power consumption during periods of low data activity, making it an environmentally friendly choice for energy-conscious applications.

The device is available in a compact 24-pin QFN package, ensuring a minimal footprint on the PCB. The LAN8720AI-CP-TR also supports extended commercial temperature ranges, making it suitable for industrial environments. Its robustness is further enhanced by Microchip's commitment to long-term availability, making it a reliable choice for designs that require long service life and support.

In summary, the LAN8720AI-CP-TR from Microchip Technology is an excellent choice for developers looking for a cost-effective, small, and power-efficient Ethernet transceiver that does not compromise on performance and reliability.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0452 $52.2600
120+ $0.8576 $102.9120
185+ $0.8308 $153.6980
250+ $0.8040 $201.0000
325+ $0.7772 $252.5900
435+ $0.6968 $303.1080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess