EN
  • EN
  • DE

JL259A

Part No JL259A
Manufacturer Hewlett Packard
Catalog Switches, Hubs
Description HPE Aruba 2930F 24G 4SFP - switc
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Type Switch - Managed
Configuration Fixed + SFP
Number of Ports 28
Copper Ports 24
Copper Type 10/100/1000
Fiber Ports 4
Fiber Type SFP
SFP/XFP Ports 4
SFP/XFP Type SFP
PoE Ports 24
Connector Type RJ45, SFP
Voltage - Input 100 ~ 127VAC, 200 ~ 240VAC
Mounting Type Rack Mount
Package Retail Package
Supply and Demand Status Shortage
Win Source Part Number 1637648-JL259A
Ultra Librarian 3D Model Ultra Librarian JL259A CAD Model

Description

N

You May Also Be Interested in

Adafruit Industries LLC
OTG MICRO-USB HUB W/POWER SWITCH
Need more? Email Us
CISCO
CISCO CATALYST C9200L-24T-4G-E
Need more? Email Us
Hewlett Packard
HPE Aruba 6300M - switch - 48 po
Need more? Email Us
CISCO
CISCO CATALYST C9300-24P-E
Need more? Email Us
Hewlett Packard
HPE Aruba 2930M 48G 1-Slot - swi
Need more? Email Us
Hewlett Packard
HPE Aruba 2930M 48G POE+ 1-Slot
Need more? Email Us
CISCO
CISCO CATALYST C9300-48T-A
Need more? Email Us
CISCO
CISCO CATALYST C9200L-48T-4X-A
Need more? Email Us
CISCO
CISCO CATALYST C9200L-24P-4G-A
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess