EN
  • EN
  • DE

TSLM1100

Part No TSLM1100
Manufacturer Texas Instruments
Catalog Interface - Telecom
Description TELECOM CIRCUIT, 1-FUNC, PSIP8 / Telecom IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 200 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.49.7080
Win Source Part Number 692063-TSLM1100
Ultra Librarian 3D Model Ultra Librarian TSLM1100 CAD Model

Description

The Texas Instruments TSLM1100 is a cutting-edge, high-performance integrated circuit designed for precision measurement and control applications. This innovative product is part of Texas Instruments' extensive portfolio of semiconductor solutions that are tailored to meet the demanding requirements of modern electronic systems.

Key Features

  • High Precision: The TSLM1100 offers exceptional accuracy and stability, making it ideal for applications that require precise measurements.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with minimal power draw, conserving energy and extending battery life in portable applications.
  • Versatile Connectivity: With a range of communication interfaces, the TSLM1100 can easily integrate with various microcontrollers and processors, ensuring seamless data transfer and system compatibility.
  • Robust Design: Built to withstand harsh industrial environments, the TSLM1100 is resilient against temperature extremes, electrical noise, and other challenging conditions.
  • Compact Footprint: The small form factor of the TSLM1100 allows it to fit into tight spaces, making it suitable for compact system designs without compromising performance.

Applications

The versatility of the TSLM1100 from Texas Instruments makes it an ideal choice for a broad range of applications. It is particularly well-suited for industrial automation, where precise control and measurement are crucial. Additionally, it finds use in medical instrumentation, where reliability and accuracy are paramount, as well as in consumer electronics that benefit from its low power consumption and compact size.

Quality and Support

Texas Instruments is renowned for its commitment to quality and the TSLM1100 is no exception. Customers can expect reliable performance backed by Texas Instruments' comprehensive technical support and extensive documentation. Whether you're designing a new system or upgrading an existing one, the TSLM1100 is a smart choice that combines performance with long-term dependability.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
MaxLinear Inc
IC TELECOM INTERFACE 316STBGA / Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
Lowest to $80.3487
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8402 $59.0412
13+ $8.0741 $104.9633
20+ $7.8217 $156.4340
27+ $7.5694 $204.3738
35+ $7.3171 $256.0985
46+ $6.5602 $301.7692
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess