EN
  • EN
  • DE

TPA3139D2RGER

Part No TPA3139D2RGER
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC OP-AMP / Amplifier IC 4-Channel (Quad) Class D 24-VQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr Texas Instruments
Package Tape & Reel
Type Class D
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 10.5W x 1 @ 8Ohm; 19.1W x 2 @ 4Ohm
Voltage - Supply 3.5V ~ 14.4V
Mounting SMD (SMT)
Temperature Range - Operating -10°C ~ 85°C (TA)
Supplier Device Package 24-VQFN (4x4)
Package / Case 24-VFQFN Exposed Pad
Base Product Number TPA3139
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-TPA3139D2RGERDKR,296-TPA3139D2RGERCT,296-TPA3139D2RGERTR
Standard Package 3,000
Win Source Part Number 1135090-TPA3139D2RGER
Ultra Librarian 3D Model Ultra Librarian TPA3139D2RGER CAD Model

Description

TPA3139D2RGER by Texas Instruments

The TPA3139D2RGER is a high-performance, Class-D audio amplifier from the reputable semiconductor manufacturer, Texas Instruments (TI). This device is designed to deliver exceptional audio quality with high efficiency, making it an ideal choice for a wide range of consumer electronics applications such as TVs, soundbars, wireless speakers, and portable audio systems.

With its advanced features and compact form factor, the TPA3139D2RGER provides a powerful output of up to 10W per channel into an 8-ohm load with less than 1% THD+N (Total Harmonic Distortion plus Noise), ensuring crystal-clear sound reproduction for an immersive listening experience. The amplifier operates over a wide supply voltage range from 4.5V to 14.4V, which allows for flexibility in various power supply designs.

One of the key benefits of the TPA3139D2RGER is its high efficiency, which not only reduces power loss but also minimizes the need for heat sinks and other thermal management components. This makes the amplifier particularly suitable for space-constrained applications. Additionally, the device features a low idle power consumption, contributing to energy savings in end products.

The TPA3139D2RGER incorporates multiple protection features, including overcurrent, thermal, and undervoltage protection, ensuring reliable operation and longevity of the audio system. It also supports various modulation schemes, such as PWM (Pulse Width Modulation), to optimize performance and reduce electromagnetic interference (EMI).

This audio amplifier is available in a compact 24-pin VQFN (RGE) package, which is designed for easy integration into modern PCB designs. The TPA3139D2RGER's pinout is optimized for simple routing and minimal external components, which streamlines the design process and accelerates time-to-market for product developers.

Overall, the TPA3139D2RGER from Texas Instruments is a top-notch solution for designers looking to enhance the audio performance of their products with a reliable, efficient, and feature-rich Class-D amplifier.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4238 $56.9520
90+ $1.1682 $105.1380
135+ $1.1317 $152.7795
185+ $1.0952 $202.6120
240+ $1.0587 $254.0880
320+ $0.9492 $303.7440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82,190 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess