EN
  • EN
  • DE

SN54S85J

Part No SN54S85J
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description 4-BIT MAGNITUDE COMPARATORS 16-C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Comparators
Mfr Texas Instruments
Series 54S
Package Tube
Product Status Active
Type Magnitude Comparator
Number of Bits 4
Output Active High
Output Function A<B, A=B, A>B
Voltage - Supply 4.5V ~ 5.5V
Current - Output High, Low 400µA, 16mA
Max Propagation Delay @ V, Max CL 35ns @ 5V, 15pF
Current - Quiescent (Iq) 88 mA
Temperature Range - Operating -55°C ~ 125°C
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Mounting Type Through Hole
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 669853-SN54S85J
Ultra Librarian 3D Model Ultra Librarian SN54S85J CAD Model

Description

Product Overview: SN54S85J

The SN54S85J is a quintessential component manufactured by Texas Instruments, renowned for its reliability and performance in digital electronics. This integrated circuit is part of the SNx4 series, which is known for its robustness and wide usage in various applications. The SN54S85J is a 4-bit magnitude comparator that is designed to provide comparison functionalities for binary values. It is a crucial part of systems where digital decision-making is required, such as in computational units, digital systems, and various logic-based applications.

Key Features

  • Logic Type: The SN54S85J operates as a 4-bit magnitude comparator, comparing two 4-bit binary numbers and providing outputs based on their relative magnitude.
  • Operating Voltage: This device typically functions within a range of operational voltages, making it versatile for use in different logic level environments.
  • Package: The SN54S85J is available in a reliable and sturdy package, ensuring its durability and longevity in a variety of operating conditions.
  • Output Type: It provides direct outputs for greater-than, less-than, and equality conditions, which can be used to drive subsequent logic circuits or provide decision-making capabilities in digital systems.
  • Temperature Range: Designed to operate over a broad temperature range, the SN54S85J can function effectively in both commercial and industrial environments.

Applications

The SN54S85J is commonly used in digital systems that require high-speed comparison of binary numbers. It is ideal for applications such as:

  • Binary sorting machines
  • Computational units in digital computers
  • Control systems where decision-making is based on digital inputs
  • Arithmetic logic units (ALUs) in microprocessors
  • Automated testing equipment

With its robust design and versatile functionality, the SN54S85J from Texas Instruments remains a preferred choice for engineers and designers looking to implement reliable digital comparison operations in their circuits.

You May Also Be Interested in

Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess