EN
  • EN
  • DE

PGA2311UA/1KG4

Part No PGA2311UA/1KG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description +/-5V Stereo Audio Volume Control 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC
Lead Free Contains Lead
Load Impedance 100 kΩ
Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Channels 2
Number of Pins 16
Packaging Tape and Reel
REACH SVHC Unknown
RoHS Compliant
Weight 420.395078 mg
Win Source Part Number 1128841-PGA2311UA/1KG4
Categories Linear - Amplifiers - Audio
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PGA2311UA/1KG4 CAD Model

Description

Product Overview: PGA2311UA/1KG4 by Texas Instruments

The PGA2311UA/1KG4 is a high-fidelity stereo audio volume control designed by Texas Instruments, which is renowned for its precision and quality in the semiconductor industry. This premium product is part of the PGA2311 series and is specifically tailored for professional and high-end consumer audio applications where maintaining signal integrity is of utmost importance.

The PGA2311UA/1KG4 offers an exceptional dynamic range of 120dB, which is achieved through a 5V analog supply voltage. This dynamic range ensures that the audio signal is maintained with high fidelity, free from noise and distortion, even at low volume levels. The device also has a very low total harmonic distortion + noise (THD+N) of 0.0004% at 1kHz, which is critical for audiophile-grade applications where sound quality is non-negotiable.

With a digital volume control range from 0dB to -95.5dB in 0.5dB steps, the PGA2311UA/1KG4 allows for fine-tuned adjustments, ensuring the listener can achieve the perfect sound level for any situation. The device also provides a mute function that can be activated via a digital command, which is convenient for users requiring quick attenuation of the audio signal without adjusting the volume setting.

The PGA2311UA/1KG4 operates with a dual power supply range of ±2.5V to ±5.5V, making it versatile for various circuit configurations. Its operational temperature range from -40°C to 85°C ensures stable performance across a wide range of environmental conditions.

Integration is made simple with its 16-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for space-constrained applications without compromising on performance. The PGA2311UA/1KG4 is also characterized for enhanced system reliability, which is a hallmark of Texas Instruments' commitment to high-quality components.

In summary, the PGA2311UA/1KG4 from Texas Instruments is an exemplary choice for those seeking a high-performance audio volume control solution. Its superior dynamic range, low distortion levels, and precise volume adjustments make it an ideal component for professional audio equipment, high-fidelity home theater systems, and any application where audio quality cannot be compromised.

You May Also Be Interested in

Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4776 $52.3880
12+ $8.5971 $103.1652
19+ $8.3284 $158.2396
25+ $8.0597 $201.4925
33+ $7.7911 $257.1063
43+ $6.9851 $300.3593
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 460 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess