EN
  • EN
  • DE

HD3SS460RNHR

Part No HD3SS460RNHR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX 4CH TYPE C2 30WQFN  /  USB Switch IC 1 Channel 30-WQFN (4.5x2.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Mfr Texas Instruments
Package Tape & Reel
Applications USB
Number of Channels 1
On-State Resistance (Max) 14Ohm
Voltage - Supply, Single (V+) 3V ~ 3.6V
-3db Bandwidth 5.4GHz
Features Bi-Directional
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 30-WFQFN Exposed Pad
Supplier Device Package 30-WQFN (4.5x2.5)
Base Product Number HD3SS460
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-51126-1,HD3SS460RNHR-ND,296-51126-2,296-51126-6
Standard Package 3,000
Win Source Part Number 968842-HD3SS460RNHR
Ultra Librarian 3D Model Ultra Librarian HD3SS460RNHR CAD Model

Description

The HD3SS460RNHR is a high-performance cross-point switch from Texas Instruments, designed to support USB Type-C™ and USB Power Delivery (PD) communication standards. This versatile device is engineered to facilitate the switching of high-speed and super-speed USB data lines, which is essential for the operation of next-generation USB Type-C interfaces that are becoming ubiquitous in modern electronics.

Key Features

  • USB Type-C and USB PD Support: The HD3SS460RNHR is fully compliant with the USB Type-C and USB PD standards, ensuring seamless operation with the latest devices.
  • High-Speed Data Line Switching: Capable of switching USB SuperSpeed signals at rates up to 10 Gbps, this device is ideal for applications requiring fast data transfer, such as external storage devices, smartphones, and tablets.
  • Bi-Directional Switching: The device supports bi-directional switching, allowing for versatile connectivity options and simplifying the design of USB Type-C interfaces.
  • Low Power Consumption: Designed with power efficiency in mind, the HD3SS460RNHR minimizes power consumption, making it suitable for battery-powered devices.
  • Robust ESD Protection: The device incorporates robust Electrostatic Discharge (ESD) protection, safeguarding the electronics from static damage and enhancing product longevity.

Applications

The HD3SS460RNHR is ideal for a wide range of applications where USB Type-C connectivity is required. It is particularly well-suited for:

  • Docking Stations
  • Laptops and Ultrabooks
  • Smartphones and Tablets
  • Monitors and Displays with USB Type-C
  • USB Hubs and Peripherals

Technical Specifications

With a compact footprint, the HD3SS460RNHR is available in a 42-pin QFN package, making it easy to integrate into a variety of circuit designs. It operates over a temperature range of -40°C to 85°C, ensuring reliable performance across diverse environmental conditions.

For engineers and designers looking to incorporate USB Type-C functionality into their products, the HD3SS460RNHR offers a reliable and efficient solution backed by Texas Instruments' reputation for quality and performance.

You May Also Be Interested in

Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114
Microchip Technology
IC SWITCH 2:1 50MHZ 56VFQFN
Lowest to $52.3881
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6201 $52.4020
47+ $2.1499 $101.0453
73+ $2.0827 $152.0371
100+ $2.0155 $201.5500
129+ $1.9483 $251.3307
172+ $1.7468 $300.4496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,011 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess