EN
  • EN
  • DE

MAX2830ETM+

Part No MAX2830ETM+
Manufacturer Maxim Integrated
Catalog RF Transceiver ICs
Description IC RF TXRX WIFI 48WFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 8 Weeks
Features IC RF TxRx Only WiFi 802.11b/g 2.4GHz 48-WFQFN Exposed Pad
Manufacturer Maxim Integrated
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-WFQFN Exposed Pad
Case / Package 48-TQFN (7x7)
Family Name MAX2830
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Quantity per package 43
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925300-MAX2830ETM+
Ultra Librarian 3D Model Ultra Librarian MAX2830ETM+ CAD Model

Description

The MAX2830ETM+ from Maxim Integrated is a highly-integrated, single-chip RF transceiver specifically designed for 2.4GHz to 2.5GHz 802.11g/b WLAN applications. This transceiver simplifies the design and development of wireless networking devices by integrating the majority of the components required for a wireless communication link into a single, compact package.

Key Features

  • Frequency Range: Operating in the 2.4GHz to 2.5GHz band, the MAX2830ETM+ is ideal for worldwide ISM band applications and WiFi systems.
  • Integration: The device includes a PA, LNA, RF switch, diversity switch, and filters, which reduces external component count and overall solution size.
  • Performance: With excellent receiver sensitivity and output power, the MAX2830ETM+ provides robust communication links and can help extend the range of wireless connections.
  • Power Efficiency: The transceiver's low current consumption enhances battery life in portable applications, making it suitable for mobile wireless devices.
  • Interface: It features a SPI interface for register programming, facilitating easy control and configuration of the device from a microcontroller or processor.

Applications

The MAX2830ETM+ is versatile and can be used in a variety of wireless communication products, including:

  • Wireless Local Area Network (WLAN) cards and adapters
  • Wireless access points and routers
  • Home networking equipment
  • Wireless multimedia devices

Package and Quality

The transceiver is offered in a 48-pin thin QFN (TQFN) package, which is designed for space-constrained applications. Maxim Integrated ensures high-quality and reliability for the MAX2830ETM+, making it a trustworthy choice for mission-critical wireless solutions.

You May Also Be Interested in

Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.8450 $69.2250
11+ $11.3594 $124.9534
16+ $11.0048 $176.0768
22+ $10.6503 $234.3066
29+ $10.2945 $298.5405
38+ $9.2296 $350.7248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,240 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess