EN
  • EN
  • DE

N254-024

Part No N254-024
Manufacturer Tripp Lite
Catalog Patchbay, Jack Panels
Description PATCH PANEL 568A/B RJ45 1URM TAA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Patchbay, Jack Panels
Mfr Tripp Lite
Series Network
Package Bulk
Product Status Active
Type Patch Panel, Cat6
Connector Type RJ45
Number of Positions 24
Number of Rows 1
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.90.8585
Win Source Part Number 1083057-N254-024
Ultra Librarian 3D Model Ultra Librarian N254-024 CAD Model

Description

The N254-024 is a patch panel designed for network applications.

  • Positions: 24
  • Connection Type: Cat6
  • Connector Compatibility: RJ45
  • Package Type: Bulk
  • Manufacturer: Tripp Lite

You May Also Be Interested in

Panduit Corp
PATCH PANEL, 48 PORT, MODULAR AN
Need more? Email Us
Panduit Corp
PUNCHDOWN PATCH PANEL, CAT 6A, A
Need more? Email Us
Panduit Corp
PATCH PANEL 48-PORT
Need more? Email Us
Neutrik
NYS-SPCR1 Fiber Optic Connectors
Need more? Email Us
Panduit Corp
DATAPATCH 24-PORT CATEGORY 6A PU
Need more? Email Us
Tripp Lite
PANEL PATCH CAT5E 48 PORT RACK
Need more? Email Us
Neutrik
NPPA-TT-S-I Fiber Optic Connecto
Need more? Email Us
Switchcraft Inc.
I/O PANEL 1RU 8F 8
Need more? Email Us
Panduit Corp
DATAPATCH 48-PORT CATEGORY 6A PU
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess