EN
  • EN
  • DE

HV20822FG-G

Part No HV20822FG-G
Manufacturer Microchip Technology
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH SPST 32 OHM 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Ultrasound Switch IC 16 Channel 48-LQFP (7x7)
Manufacturer Microchip Technology
Package Tray
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name HV20822
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 874013-HV20822FG-G
Ultra Librarian 3D Model Ultra Librarian HV20822FG-G CAD Model

Description

The HV20822FG-G, from Microchip Technology, is a high-voltage, serial-to-parallel converter with push-pull outputs, designed to drive large capacitive loads, such as those found in inkjet printers, LCD displays, and other applications requiring high voltage for precise control.

Key Features:

  • High-Voltage Outputs: This device is capable of providing a voltage range that is suitable for various high-voltage applications, ensuring flexibility and adaptability across multiple platforms.
  • High-Speed Serial Interface: With its high-speed serial interface, the HV20822FG-G can communicate efficiently with microcontrollers or processors, minimizing the number of I/O pins required for operation.
  • Integrated Push-Pull Outputs: The push-pull output stages are designed to drive capacitive loads effectively, providing both sourcing and sinking current capabilities, which is essential for rapid charging and discharging of capacitive elements.
  • Low Power Consumption: It is engineered to operate with minimal power dissipation, making it an ideal choice for power-sensitive applications.
  • Robust Protection Features: The device includes over-temperature protection and other safety features to ensure reliable operation under various conditions.
  • Compact Package: The HV20822FG-G comes in a compact package, making it suitable for space-constrained applications while still offering high-voltage capabilities.

Applications:

The versatility of the HV20822FG-G allows it to be used in a wide array of applications, including but not limited to:

  • Inkjet Printer Head Drivers
  • LCD Backplane Drivers
  • LED Display Drivers
  • Industrial Printers
  • Automated Test Equipment (ATE)

Microchip Technology's HV20822FG-G is a robust, high-performance device that provides designers with a reliable solution for driving high-voltage applications. Its combination of speed, efficiency, and compact form factor makes it an excellent choice for a variety of challenging environments.

You May Also Be Interested in

Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.3262
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $11.9479
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess