EN
  • EN
  • DE

TS5L100DBQR

Part No TS5L100DBQR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description QUAD SPDT WIDE-BANDWIDTH LAN SWITCH WITH LOW ON-STATE RESISTANCE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Networking
Switch Circuit SPDT
Number of Channels 4
On-State Resistance (Maximum) 19 Ohm
Operating Supply Voltage 6 V ~ 6.5 V
-3db Bandwidth 350MHz
Features 10/100 Base-T
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 1274422-TS5L100DBQR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TS5L100
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TS5L100DBQR CAD Model

Description

Product Overview: Texas Instruments TS5L100DBQR

The TS5L100DBQR is a high-performance, 4-bit 1-of-2 multiplexer/demultiplexer IC designed and manufactured by Texas Instruments. This versatile component is an integral part of digital systems, where it is used to route signals between different devices or sections of a system. The TS5L100DBQR offers low power consumption and high-speed operation, making it an excellent choice for a wide range of applications including data communication, telecommunication, and signal processing circuits.

Key Features

  • High Bandwidth: The device supports a wide bandwidth, which allows for the rapid transmission of digital signals without significant delay, ensuring efficient data flow in high-speed applications.
  • Low Power Consumption: Designed with power efficiency in mind, the TS5L100DBQR minimizes energy usage, which is crucial for battery-powered devices and systems concerned with thermal management.
  • Bi-directional Operation: This IC can function as both a multiplexer and a demultiplexer, providing flexibility in routing digital signals in either direction.
  • Multiple Configuration Options: With its 4-bit configuration, the TS5L100DBQR can handle multiple signal lines simultaneously, making it a compact and efficient solution for complex digital tasks.
  • Low Crosstalk: The device is designed to minimize interference between channels, known as crosstalk, which is critical for maintaining signal integrity in dense electronic environments.

Applications

The TS5L100DBQR is suitable for various applications that require efficient and reliable signal routing, including:

  • Data processing units
  • Networking equipment such as routers and switches
  • Signal gating
  • Communication systems
  • Test equipment and instrumentation

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TS5L100DBQR is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the demanding conditions of industrial and commercial applications. The product is available in a compact SSOP (Shrink Small-Outline Package) form factor, which is ideal for space-constrained applications.

For designers and engineers looking for a reliable and efficient solution for their multiplexing and demultiplexing needs, the TS5L100DBQR from Texas Instruments is an excellent choice that combines functionality with performance.

You May Also Be Interested in

Broadcom Limited
PEX8608-BA50BC G
Lowest to $39.6674
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Microchip Technology
IC SWITCH 2:1 50MHZ 56VFQFN
Lowest to $52.3881
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Littelfuse Inc.
IC ANALOG SW ARRAY DUAL 20SOIC
Lowest to $18.1765
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4188 $50.7948
51+ $1.9847 $101.2197
79+ $1.9227 $151.8933
108+ $1.8607 $200.9556
139+ $1.7986 $250.0054
187+ $1.6126 $301.5562
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess