EN
  • EN
  • DE

SY87724LHEY

Part No SY87724LHEY
Manufacturer Microchip Technology
Catalog Interface - Analog Switches - Special Purpose
Description 3.3V AnyRate MUX/DEMUX Up to 2.7GHz | IC MUX/DEMUX 3X1 80TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete
Applications Networking
Number of Channels 2
Supply Voltage , Single (V+) 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 80-TQFP Exposed Pad
Supplier Device Package 80-EPAD-TQFP (14x14)
Family Part Number SY87724
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1263082-SY87724LHEY
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY87724LHEY CAD Model

Description

Product Overview: SY87724LHEY by Microchip Technology

The SY87724LHEY is a high-performance, precision timing solution from Microchip Technology, designed to meet the stringent requirements of communication infrastructure, data centers, and industrial applications. This advanced device is part of Microchip's portfolio of clock and timing solutions, offering a blend of performance, reliability, and flexibility.

Key Features

  • High Precision Timing: The SY87724LHEY provides highly accurate clock signals, essential for synchronization in high-speed networks and critical communication systems.
  • Low Jitter Performance: Engineered to deliver low-jitter outputs, it ensures signal integrity and minimizes data transmission errors, which is crucial for maintaining high-quality signal transmission.
  • Flexible Configuration: With programmable options, the device can be tailored to specific application needs, offering versatility for designers in various use cases.
  • Robust Operation: Designed to operate under a wide range of environmental conditions, ensuring reliable performance in diverse industrial settings.

Applications

The SY87724LHEY is suitable for a variety of applications that require precise and stable clock signals. These include:

  • Telecommunication systems such as SONET/SDH, DWDM, and Ethernet
  • Data center infrastructure, including servers and storage systems
  • Industrial automation and control systems
  • Test and measurement equipment

Technical Specifications

The SY87724LHEY boasts technical specifications that highlight its performance capabilities:

  • Voltage Supply: Specified for optimal operation at a particular voltage level
  • Operating Temperature Range: Ensuring functionality across a wide temperature spectrum
  • Package / Case: Enclosed in a robust package to protect the internal circuitry

In summary, the SY87724LHEY from Microchip Technology stands out as a reliable and versatile solution for precise timing requirements across a multitude of high-performance applications. Its combination of low jitter, high precision, and flexible configuration options make it a go-to choice for engineers and system designers aiming for top-tier system performance.

You May Also Be Interested in

Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284
Microchip Technology
IC SWITCH 2:1 50MHZ 56VFQFN
Lowest to $52.3881
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0771 $70.3855
10+ $11.5500 $115.5000
16+ $11.1896 $179.0336
22+ $10.8281 $238.2182
28+ $10.4678 $293.0984
37+ $9.3844 $347.2228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 153 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess