EN
  • EN
  • DE

DRV2624YFFT

Part No DRV2624YFFT
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 2.7V-5.5V 9DSBGA / Motor Driver Power MOSFET I²C 9-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Texas Instruments
Package Tape & Reel
Motor Type - AC, DC ERM, LRA
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface I2C
Technology Power MOSFET
Applications Haptic Feedback
Voltage - Supply 2.7V ~ 5.5V
Voltage - Load 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 9-UFBGA, DSBGA
Supplier Device Package 9-DSBGA
Base Product Number DRV2624
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-43800-2,296-43800-6,296-43800-1
Standard Package 250
Win Source Part Number 1001573-DRV2624YFFT
Ultra Librarian 3D Model Ultra Librarian DRV2624YFFT CAD Model

Description

DRV2624YFFT Haptic Driver from Texas Instruments

The DRV2624YFFT is a state-of-the-art haptic driver product designed and manufactured by Texas Instruments (TI), a global leader in semiconductor solutions. This advanced driver is specifically engineered to deliver high-quality haptic feedback in a wide range of electronic devices, such as smartphones, wearables, gaming controllers, and touch-enabled devices.

At the heart of the DRV2624YFFT is TI's proprietary closed-loop actuator control system, which ensures a reliable and consistent haptic experience. This system is capable of driving both Linear Resonant Actuators (LRAs) and Eccentric Rotating Mass (ERM) motors, offering designers the flexibility to choose the best actuator for their specific application needs.

The device is housed in a compact 2.60 mm x 1.80 mm DSBGA package, making it an ideal solution for space-constrained applications. Despite its small size, the DRV2624YFFT does not compromise on performance, featuring a wide supply voltage range of 2V to 5.2V and an efficient output drive capability.

One of the key features of the DRV2624YFFT is its integrated waveform library, which allows developers to easily implement a variety of haptic effects without the need for extensive coding or external memory. This library includes a diverse set of pre-programmed waveforms that can be customized to create unique and immersive haptic experiences.

The device also offers advanced diagnostics and safety features, including overcurrent, over-temperature, and under-voltage protection, ensuring reliable operation under various conditions. Additionally, the DRV2624YFFT supports I2C communication, allowing for seamless integration with microcontrollers and enabling precise control over haptic effects.

With its robust performance, versatile actuator support, and comprehensive set of features, the DRV2624YFFT from Texas Instruments stands out as an exceptional choice for designers looking to enhance the user experience of their products with high-quality tactile feedback.

You May Also Be Interested in

Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4294 $51.5280
285+ $0.3524 $100.4340
440+ $0.3414 $150.2160
610+ $0.3303 $201.4830
785+ $0.3193 $250.6505
1,050+ $0.2863 $300.6150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 413,347 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess