EN
  • EN
  • DE

TL16C554AIPN

Part No TL16C554AIPN
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC ASYNC COMM ELEMENT 80-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Channels 4, QUART
FIFO's 16 Byte
Data Rate (Max) 1Mbps
Supply Voltage - Operating 3 V to 5.25 V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 80-LQFP (12x12)
Win Source Part Number 081390-TL16C554AIPN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL16C554AIPN CAD Model

Description

Product Overview: Texas Instruments TL16C554AIPN

The TL16C554AIPN is a robust integrated circuit from Texas Instruments, renowned for its high-quality semiconductor products. This particular device is a quadruple asynchronous communications element that has been expertly designed to meet the demanding requirements of enhanced 16C550 UART (Universal Asynchronous Receiver/Transmitter) functionality.

Key Features

  • Multiple Channels: It features four independent UART channels, making it ideal for serial communication in multi-port systems.
  • Enhanced FIFO: Each UART is equipped with a 16-byte FIFO to reduce the potential for data overflow, thereby enhancing data integrity in systems with high data throughput requirements.
  • Programmable Baud Rate: The device supports a programmable baud rate generator, allowing for flexible data transmission speeds that can be tailored to a wide range of applications.
  • Modem Control Functions: It includes modem control functions, which are essential for establishing and maintaining communications over modems and similar devices.
  • Flexible Character Formatting: Users can take advantage of 5-, 6-, 7-, or 8-bit character lengths, 1 or 2 stop bit operation, and even or odd parity bit generation and detection, making the device highly adaptable to various communication protocols.

Applications

The TL16C554AIPN is suitable for a wide array of applications, especially where multiple serial ports are required. It is commonly used in:

  • Industrial control systems
  • Point-of-sale terminals
  • Networking equipment
  • Telecommunication systems

Technical Specifications

The device operates over a supply voltage range of 4.5V to 5.5V, making it compatible with standard TTL logic levels. Its operational temperature range spans from 0°C to 70°C, ensuring reliability under varying environmental conditions. The TL16C554AIPN comes in a 68-pin PLCC (Plastic Leaded Chip Carrier) package, which is conducive to PCB (Printed Circuit Board) mounting and space-saving design considerations.

In summary, the TL16C554AIPN from Texas Instruments is a powerful and versatile UART interface solution that offers reliable performance for systems requiring high-speed serial data communications.

You May Also Be Interested in

Sipex Corporation
SIPEX ZBT SRAM 128KX36 4.2NS
Need more? Email Us
MaxLinear Inc
IC UART FIFO 16B 28PLCC / UART IC Channel 28-PLCC (11.51x11.51)
Need more? Email Us
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233
Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Need more? Email Us
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us
Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1843 $60.9215
11+ $9.9974 $109.9714
16+ $9.6850 $154.9600
22+ $9.3726 $206.1972
28+ $9.0602 $253.6856
37+ $8.1229 $300.5473
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,597 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess