Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tube
Part Status Obsolete (End Of Life)
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface Parallel
Technology Power MOSFET
Applications Battery Powered
Current - Output 700mA
Supply Voltage (V) 2.7V ~ 3.6V
Voltage - Load 2V ~ 8.6V
Temperature Range - Operating -20°C ~ 150°C
Mounting Style SMD
Manufacturer Package 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-VMFP
Part Number Series MPC17531
Manufacturer Pack Quantity 70
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810128-MPC17531AEV
Ultra Librarian 3D Model Ultra Librarian MPC17531AEV CAD Model

Description

The NXP MPC17531AEV is a versatile dual H-Bridge motor driver designed to meet the needs of modern embedded systems where precise motor control is essential. This compact and efficient motor driver is perfect for driving both DC and stepper motors, making it an ideal choice for a wide range of applications such as robotics, automotive systems, home automation, and industrial equipment.

Key Features

  • Motor Type Support: The MPC17531AEV is capable of driving two DC motors or one stepper motor with bidirectional control, providing flexibility in application design.
  • Output Current: It can deliver up to 0.5 A per channel, with a peak current of 1.0 A, which is suitable for a variety of small to medium-sized motors.
  • Operating Voltage: The device operates over a wide supply voltage range from 2.0 V to 5.5 V, making it compatible with low-voltage systems and ensuring efficient power usage.
  • Integrated Protection: The MPC17531AEV includes features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring reliable operation and safeguarding the motor and control circuitry.
  • Control Interface: It offers a simple serial peripheral interface (SPI) for easy control, which allows for seamless integration with microcontrollers and processors.
  • Package: The motor driver comes in a compact 24-QFN package, which is space-efficient and suitable for PCBs with limited real estate.

Applications

The MPC17531AEV is highly versatile and can be used in various applications where precise motor control is required. Some common applications include:

  • Robotics systems for actuator and motor control
  • Automotive applications such as mirror adjustment or HVAC flap control
  • Consumer electronics, including camera autofocus mechanisms
  • Home automation systems for blinds, curtains, or smart locks
  • Office and industrial automation equipment

Overall, the NXP MPC17531AEV is a reliable and efficient solution for designers looking to add motor control functionality to their projects with minimal complexity and maximum performance.

You May Also Be Interested in

ON Semiconductor
IC MTR DRV 4.5-5.5V/8-17V 36SSOP
Lowest to $3.7074
ECAD model for LB11876-TLM-E
Allegro MicroSystems, LLC
IC MTR DRV BIPOLR 3-5.5V 24TSSOP
Lowest to $2.4448
ECAD model for A3983SLPTR
Fortior Tech
QFN-56 Motor Drivers, Controllers RoHS
Lowest to $1.9705
ECAD model for FU6861Q
Texas Instruments
DRV8242SQRHLRQ1
Lowest to $67.5420
ECAD model for DRV8242SQRHLRQ1
Allegro MicroSystems, LLC
IC MOTOR DRIVER 10DFN
Lowest to $1.4386
ECAD model for A5940GEJTR-T
Microchip Technology
IC MOTOR DRIVER 3V-5.5V 8MSOP
Lowest to $4.2280
ECAD model for TC649BEUA
Texas Instruments
IC MTRDRV BIPLR 2.75-6.8V 10VSON / LOW-VOLTAGE MOTOR DRIVER IC
Lowest to $1.6758
ECAD model for DRV8832DRCR
Texas Instruments
DRV8803PWPRG4 Texas Instruments Motor / Motion / Ignition Controllers & Drivers 60V 2.3A 4 channel l ow-side driver with datasheet, inventory, & pricing.
Lowest to $1.7929
ECAD model for DRV8803PWPRG4
ON Semiconductor
IC MTR DRV BIPOLAR 3-5.5V 20PSOP / 8A H-Bridge Driver
Lowest to $6.4499
ECAD model for NCV7729BPPR2G

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.7773 $67.9914
42+ $3.0995 $130.1790
65+ $3.0025 $195.1625
90+ $2.9054 $261.4860
116+ $2.8084 $325.7744
155+ $2.5187 $390.3985
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 32,000 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention