The AR8035-1L1E is a single-port 10/100/1000 Mbps Ethernet Transceiver from Qualcomm Atheros. It is designed for embedded systems requiring high-speed network connectivity. This transceiver integrates all the necessary functions to transmit and receive data over Ethernet cables, including physical layer (PHY) functions.
Applications
- Embedded systems
- Network interface cards (NICs)
- Industrial automation equipment
- IP phones
- Set-top boxes
Features
- Single-port 10/100/1000 Mbps Ethernet Transceiver
- Integrated PHY functions
- IEEE 802.3 compliant
- Energy-efficient Ethernet (EEE) support
- Wake-on-LAN (WoL) support
- Diagnostic capabilities
Benefits
- Provides high-speed Ethernet connectivity for embedded systems.
- Reduces system cost and complexity with integrated PHY.
- Ensures compatibility with standard Ethernet networks.
- Lowers power consumption in idle mode.
- Allows remote system wake-up.
- Facilitates troubleshooting and diagnostics.
Technical Specifications
The AR8035-1L1E supports IEEE 802.3az Energy-Efficient Ethernet (EEE) to reduce power consumption during periods of low network activity. It also features Wake-on-LAN (WoL) functionality, allowing the system to be remotely awakened via a network signal. The transceiver incorporates diagnostic capabilities to aid in system debugging and troubleshooting. It typically operates at 3.3V power supply. Detailed specifications are available in the product datasheet.