Products specifications

Manufacturer Texas Instruments
Packaging Reel
Motor Type - Stepper Unipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface PWM
Technology NMOS
Applications DC Motors, General Purpose, Stepper Motors
Current - Output 3.5A
Supply Voltage (V) 0V ~ 5.5V
Voltage - Load 4.5V ~ 37V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-PowerTSSOP
Supplier Device Package 16-HTSSOP
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810283-DRV8876PWPR
Ultra Librarian 3D Model Ultra Librarian DRV8876PWPR CAD Model

Description

Introducing the DRV8876PWPR Motor Driver from Texas Instruments

The DRV8876PWPR from Texas Instruments is a highly integrated motor driver solution that is designed to efficiently drive a single brushed DC motor with advanced features and robust performance. This motor driver comes in a compact HTSSOP package, which is ideal for space-constrained applications.

The DRV8876PWPR is capable of delivering up to 3.5A of output current, which makes it suitable for a wide range of applications, from automotive to industrial and consumer electronics. It operates from a supply voltage ranging from 4.5V to 38V, providing the flexibility needed to support various motor specifications and ensuring compatibility with a broad array of power supplies.

One of the key features of the DRV8876PWPR is its integrated current-sensing capabilities, which eliminate the need for external sense resistors and simplify circuit design. It also includes a low-power sleep mode, which significantly reduces power consumption when the motor is not in use, contributing to the energy efficiency of the overall system.

The device offers various control interfaces, including both PHASE/ENABLE and PWM input modes, allowing designers to choose the most suitable control method for their application. Additionally, built-in protection features such as overcurrent, thermal shutdown, and under-voltage lockout ensure the safety and reliability of the motor driver under adverse conditions.

For applications requiring precise motor control, the DRV8876PWPR also includes an advanced current regulation circuit that can be easily programmed via an external reference voltage. This feature provides smooth and accurate motor operation, which is essential in applications where precise speed or torque control is critical.

With its robust integrated features and high performance, the Texas Instruments DRV8876PWPR motor driver is an excellent choice for designers looking to drive a brushed DC motor with confidence and ease. Its high level of integration reduces the need for additional components, enabling compact and cost-effective motor control solutions.

You May Also Be Interested in

Rohm Semiconductor
IC MOTOR DRIVER 4.5V-17V 16SSOPB
Lowest to $0.6163
ECAD model for BD6994FV-GE2
Texas Instruments
IC MOTOR DRVR 8.2V-45V 28HTSSOP / Automotive DC Motor-Driver IC
Lowest to $10.1259
ECAD model for DRV8802QPWPRQ1
Texas Instruments
IC MOTOR DRIVER 2.1V-5.5V 10SON / DRV10963 5-V, Three-Phase, Sensorless BLDC Motor Driver
Need more? Email Us
ECAD model for DRV10963PDSNR
SANYO Semiconductor (U.S.A) Corporation
3-PHASE INVERTER MOTOR DRIVE IC
Need more? Email Us
ECAD model for STK625-027C-E
ON Semiconductor
CLOSED LOOP BRUSHLESS MOTOR ADAPTER | IC MOTOR DRIVER 5.5V-9V 8SOIC
Lowest to $0.4959
ECAD model for MC33039D
Sanken
IC MTR DRV UNIPOLAR 3-5.5V 23ZIP / Unipolar 2-Phase Stepping Motor Driver ICs
Need more? Email Us
ECAD model for SLA7081MPR
Allegro MicroSystems, LLC
IC MOTOR DRIVER 4.5V-5.5V 24SOIC
Lowest to $4.7519
ECAD model for A3959SLBTR
ON Semiconductor
IC MTR DRV BIPLR 2.5-5.5V 32WLPK / Quad H-Bridge Micro Step Motor Driver
Lowest to $0.8797
ECAD model for LV8414CS-N-TE-L-H
Rohm Semiconductor
IC MOTOR DRIVER 8V-26.4V 28VQFN / 3-phase brushless motor pre-driver
Lowest to $0.8322
ECAD model for BD63002MUV-E2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5766 $51.8940
215+ $0.4731 $101.7165
330+ $0.4584 $151.2720
455+ $0.4436 $201.8380
585+ $0.4288 $250.8480
785+ $0.3844 $301.7540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 50,940 pieces
MOQ: 90 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention