EN
  • EN
  • DE

DRV8832DRCR

Part No DRV8832DRCR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MTRDRV BIPLR 2.75-6.8V 10VSON / LOW-VOLTAGE MOTOR DRIVER IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel
Technology Power MOSFET
Applications Battery Powered
Current - Output 1A
Supply Voltage (V) 2.75V ~ 6.8V
Voltage - Load 2.75V ~ 6.8V
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (3x3)
Part Number Series DRV8832
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813421-DRV8832DRCR
Ultra Librarian 3D Model Ultra Librarian DRV8832DRCR CAD Model

Description

Product Overview: Texas Instruments DRV8832DRCR

The Texas Instruments DRV8832DRCR is a highly integrated motor driver solution designed for use in battery-powered toys, printers, cameras, and other low-voltage or battery-powered motion control applications. This motor driver is capable of driving a single brushed DC motor or one winding of a bipolar stepper motor, providing versatile functionality in a compact form factor.

Key Features

  • Motor Type Compatibility: Designed to drive a single brushed DC motor or one winding of a bipolar stepper motor, making it suitable for a variety of applications.
  • Operating Voltage Range: The device operates from a power supply voltage range of 2.75V to 6.8V, accommodating a wide range of low-voltage applications.
  • Output Current Capability: It can deliver up to 1.0A of output current per channel (peak) and 0.5A continuously, which is sufficient for many small to medium-sized motors.
  • Low RDS(on) MOSFETs: The integrated MOSFETs have low on-resistance, which helps to reduce power dissipation and improve efficiency.
  • Protection Features: The DRV8832DRCR includes multiple protection features such as over-current, thermal shutdown, under-voltage lockout, and crossover-current protection, ensuring reliable operation and safeguarding the motor and the driver from potential damage.
  • Advanced Control: With features like PHASE/ENABLE control interface, it offers simple and precise control over motor speed and direction.
  • Small Package Size: The device is available in a compact 10-VSON package, which is ideal for space-constrained applications.

Applications

The DRV8832DRCR motor driver is versatile enough to be used in a broad range of applications, including:

  • Battery-powered toys
  • Portable printers
  • Cameras
  • Robotic projects
  • Small electric appliances

With its combination of power, efficiency, and protection features, the Texas Instruments DRV8832DRCR motor driver is an excellent choice for designers looking to add reliable and flexible motion control to their low-voltage or battery-powered projects.

You May Also Be Interested in

Texas Instruments
DRIVER
Lowest to $5.4417
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2890 $52.6240
38+ $2.6987 $102.5506
58+ $2.6143 $151.6294
80+ $2.5300 $202.4000
103+ $2.4457 $251.9071
137+ $2.1927 $300.3999
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,280 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess