EN
  • EN
  • DE

M430F412-REV

Part No M430F412-REV
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829276-M430F412-REV
Ultra Librarian 3D Model Ultra Librarian M430F412-REV CAD Model

Description

The M430F412-REV is a versatile and powerful microcontroller unit (MCU) from Texas Instruments, designed to cater to a wide range of applications that require low power consumption and high performance. This microcontroller is part of the MSP430 family, which is renowned for its exceptional power efficiency and robust architecture.

Key Features

  • 16-bit RISC Architecture: The M430F412-REV is built on a 16-bit Reduced Instruction Set Computing (RISC) architecture that optimizes both power efficiency and processing speed, making it suitable for battery-powered and portable devices.
  • Integrated Memory: It comes with onboard memory resources, including flash memory and RAM, facilitating efficient data storage and manipulation without the need for external memory components.
  • Low Power Consumption: The MCU features multiple power-saving modes, which significantly reduce power consumption during idle or standby states, thereby extending the battery life of the application it is used in.
  • Digital and Analog Peripherals: A range of built-in peripherals, such as timers, serial communication modules, and analog-to-digital converters, provide the necessary interfaces for a variety of digital and analog inputs and outputs.
  • Flexible Clock System: The device supports a flexible clock system that allows for a variety of clock sources and configurations, enabling precise timing and control over the MCU's operations.

Applications

The M430F412-REV is designed for applications that demand low power operation without compromising on performance. Its typical applications include, but are not limited to:

  • Sensor systems
  • Portable medical devices
  • Energy management
  • Wireless connectivity solutions
  • Industrial control systems

Support and Resources

Texas Instruments provides comprehensive support for the M430F412-REV, including detailed datasheets, technical documentation, and development tools. Engineers and developers can access a wide range of resources to facilitate the design process and implement the MCU in their projects effectively.

You May Also Be Interested in

American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess