Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tube
Part Status Obsolete (End Of Life)
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface Parallel
Technology CMOS
Applications Battery Powered
Current - Output 700mA
Supply Voltage (V) 2.7V ~ 5.6V
Voltage - Load 2V ~ 6.8V
Temperature Range - Operating -20°C ~ 150°C
Mounting Style SMD
Manufacturer Package 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-VMFP
Part Number Series MPC17529
Manufacturer Pack Quantity 3,220
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806173-MPC17529EV
Ultra Librarian 3D Model Ultra Librarian MPC17529EV CAD Model

Description

The NXP MPC17529EV is a versatile and compact motor driver designed to drive two DC motors or one stepper motor. This product is part of NXP's extensive range of motor control solutions, known for their reliability and performance in a wide array of applications. The MPC17529EV is particularly well-suited for those looking to incorporate motor control into space-constrained environments.

Key Features

  • Dual H-Bridge: The MPC17529EV contains two H-Bridge circuits that can control up to two DC motors independently, making it a flexible choice for various motor control scenarios.
  • Stepper Motor Control: In addition to DC motors, this driver can also handle one stepper motor, offering precise control for applications requiring exact positioning and repeatability.
  • Integrated Protection: To ensure the longevity and safe operation of motors, the MPC17529EV includes features like overcurrent protection, thermal shutdown, and undervoltage lockout.
  • Wide Voltage Range: The device operates across a broad voltage range, accommodating various power requirements and making it suitable for a multitude of applications.
  • Compact Design: The small form factor of the MPC17529EV is ideal for designs where PCB space is at a premium.

Applications

The NXP MPC17529EV is a highly adaptable motor driver that can be used in multiple applications, such as:

  • Robotics and automation systems
  • Consumer electronics
  • Battery-powered devices
  • Office automation machines
  • Medical devices

Technical Specifications

The technical specifications of the MPC17529EV include:

  • Supply Voltage: 2.0V to 5.5V
  • Output Current: Up to 0.5A per channel
  • Operating Temperature Range: -40°C to +85°C

With its robust feature set and compact size, the NXP MPC17529EV motor driver is an excellent choice for designers and engineers looking to integrate efficient motor control into their projects without sacrificing performance or space.

You May Also Be Interested in

Maxim Integrated
IC MOTOR DRIVER TSOT
Need more? Email Us
ECAD model for MAX14677EZA+T
Diodes Incorporated
IC MOTOR CONTROLLER PWM 20TSSOP
Lowest to $2.1855
ECAD model for ZXBM1015ST20TC
ON Semiconductor
IC MOTOR DRIVER 3V-9V 10MFPS
Lowest to $1.5256
ECAD model for LB1830M-TLM-E
STMicroelectronics
IC MOTOR DRIVER 4V-28V 16SOIC / Motor Driver Power MOSFET PWM 16-SO
Lowest to $11.9697
ECAD model for VNH7100ASTR
Microchip Technology
IC MOTOR CNTRL ON/OFF 18DIP
Need more? Email Us
ECAD model for U211B-M
ON Semiconductor
IC MOTOR DRIVER PAR TSSOP-20J
Need more? Email Us
ECAD model for LV8406T-MPB-E
Texas Instruments
IC MTR DRV MULTPHAS 6-60V 32WQFN
Lowest to $2.8777
ECAD model for DRV8320HRTVR
Texas Instruments
INDUSTRIAL STEPPER DRIVER / Bipolar Motor Driver Power MOSFET Step/Direction 24-VQFN (4x4)
Lowest to $3.3916
ECAD model for DRV8436RGER
ON Semiconductor
Need more? Email Us
ECAD model for LV8111V-MPB-E

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention