EN
  • EN
  • DE

E-L6258E

Part No E-L6258E
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER BIPLR 36POWERSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tube
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface Parallel
Technology DMOS
Step Resolution 1, 1/2, 1/4, 1/8, 1/16
Applications Use For General
Current - Output 1.5A
Supply Voltage (V) 4.75V ~ 5.25V
Voltage - Load 12V ~ 40V
Temperature Range - Operating 150°C
Mounting Style SMD
Manufacturer Package 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package PowerSO-36
Part Number Series L6258
Manufacturer Pack Quantity 31
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811765-E-L6258E
Ultra Librarian 3D Model Ultra Librarian E-L6258E CAD Model

Description

The E-L6258E from STMicroelectronics is a high-performance motor driver specifically designed to control stepper motors with precision and efficiency. This advanced integrated circuit is part of STMicroelectronics' extensive range of motor control solutions, which are well-suited for a variety of applications, including but not limited to, office automation, industrial control systems, and medical equipment.

Key Features

  • Integrated Dual Full-Bridge Driver: The E-L6258E is capable of driving two full-bridge circuits, allowing it to control a bipolar stepper motor with ease.
  • High Voltage Capability: With an operating voltage range up to 52V, the device is versatile and can handle a wide range of stepper motors.
  • High Output Current: It can deliver up to 750 mA of output current per channel, ensuring robust performance for most stepper motor applications.
  • Low Saturation Voltage: The device's low saturation voltage reduces power dissipation, enhancing overall efficiency.
  • Cross-Conduction Protection: Built-in cross-conduction protection prevents current shoot-through, enhancing the safety and reliability of the motor driver.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device from overheating, further ensuring the longevity and stable operation of the motor driver.

Applications

The E-L6258E is suitable for a diverse array of applications that require precise and efficient motor control. Its robust feature set makes it an ideal choice for:

  • Automated Teller Machines (ATMs)
  • Printers and Scanners
  • Textile Machines
  • Factory Automation Equipment
  • Medical Instruments
  • Robotics

With its combination of performance, protection features, and high current capability, the E-L6258E motor driver from STMicroelectronics is a reliable and versatile solution for designers seeking to enhance the operation of their stepper motor-driven applications.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
NXP / Nexperia
IC BRIDGE DRIVER PAR 54SOIC
Lowest to $8.7314
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
Infineon Technologies
Motor / Motion / Ignition Controllers & Drivers CIPOS MICRO
Lowest to $41.7858
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9939 $63.9512
18+ $6.5592 $118.0656
28+ $6.3541 $177.9148
38+ $6.1492 $233.6696
49+ $5.9442 $291.2658
66+ $5.3293 $351.7338
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,740 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess