EN
  • EN
  • DE

THS6214IPWP

Part No THS6214IPWP
Manufacturer Texas Instruments
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 24HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Telecom IC VDSL2 Line Driver Amplifier 24-HTSSOP
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 24-HTSSOP
Family Name THS6214
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -296-24828-1-NDR, -THS6214IPWP-NDR, 296-24828-1-ND, 296-24828-1-NDR, -296-24828-1-ND, 296-24828-1, -296-24828-5-ND, 296-24828-5
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936490-THS6214IPWP
Ultra Librarian 3D Model Ultra Librarian THS6214IPWP CAD Model

Description

The Texas Instruments THS6214IPWP is a high-performance, low-power, differential line driver designed for use in demanding applications that require high-speed data transmission. This advanced integrated circuit is specifically engineered to deliver exceptional signal fidelity and integrity over extended distances, making it an ideal choice for telecommunications, networking, and video distribution systems.

Key Features

  • High-Speed Operation: The THS6214IPWP is capable of driving signals at high speeds, which is essential for modern high-bandwidth applications.
  • Low Distortion: It offers low harmonic distortion and intermodulation distortion, ensuring a clean signal transmission with minimal noise.
  • Adjustable Current: The output current of the THS6214IPWP can be adjusted, providing flexibility to match the requirements of various load conditions.
  • Thermal Shutdown Protection: The device includes a thermal shutdown feature that protects it from damage caused by overheating.
  • Power Down Capability: It also features a power-down mode, which helps in reducing power consumption when the device is not in active use.

Applications

  • Cable drivers for video distribution
  • High-speed data transmission lines
  • Telecommunications equipment
  • Digital subscriber line (DSL) applications
  • Networking equipment and switches

Technical Specifications

The THS6214IPWP operates over a wide supply voltage range and is available in a HTSSOP PowerPAD™ package that enhances thermal performance. It is characterized for operation from -40°C to 85°C, making it suitable for various industrial environments.

Ordering and Packaging

When ordering the THS6214IPWP, it is crucial to refer to the correct product number to ensure the receipt of the desired device. The product comes in a 14-pin HTSSOP package, which is designed for surface mount technology (SMT) and is RoHS compliant, adhering to environmental standards.

You May Also Be Interested in

Broadcom Limited
Lowest to $10.8258
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $23.0283
Intersil
SLIC, 2-4 CONVERSION, BIPOLAR, P
Need more? Email Us
Infineon Technologies
Need more? Email Us
Others
Need more? Email Us
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1063 $53.3819
30+ $3.3693 $101.0790
46+ $3.2640 $150.1440
64+ $3.1587 $202.1568
82+ $3.0535 $250.3870
110+ $2.7376 $301.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess