EN
  • EN
  • DE

MC33039D

Part No MC33039D
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description CLOSED LOOP BRUSHLESS MOTOR ADAPTER | IC MOTOR DRIVER 5.5V-9V 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Speed
Output Configuration Pre-Driver - Half Bridge (3)
Interface Parallel
Technology Bipolar
Applications General Purpose
Supply Voltage (V) 5.5V ~ 9V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MC33039
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1218127-MC33039D
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC33039D CAD Model

Description

ON Semiconductor MC33039D Brushless DC Motor Controller

The ON Semiconductor MC33039D is a high-performance, closed-loop speed control system specifically designed for brushless DC motors. This sophisticated motor controller integrates all the necessary features to ensure smooth and efficient operation of your motor applications. It is an ideal solution for a wide range of products, including but not limited to, computer peripherals, fan controllers, and various types of automated equipment.

Key Features

  • Speed Control: The MC33039D provides precise speed control, which is essential for applications requiring consistency and accuracy.
  • Voltage Range: This device operates at a broad voltage range, accommodating various power supplies and ensuring compatibility with numerous motor types.
  • Protection Circuits: Equipped with built-in protection circuits, the MC33039D safeguards the motor and controller against potential faults such as overcurrent and undervoltage conditions.
  • Efficiency: Designed with energy efficiency in mind, it helps to reduce power consumption and heat generation, extending the lifespan of the motor.

Performance and Reliability

The MC33039D is engineered to deliver top-notch performance and reliability. Its robust design is capable of handling the demanding requirements of industrial applications. The controller's fast response to changing load conditions makes it highly adaptable for complex motor control scenarios.

Compact and Versatile

ON Semiconductor's MC33039D comes in a compact package, making it an excellent choice for space-constrained applications. Its versatility is further enhanced by the ability to interface with a variety of external components, allowing for customized control setups tailored to specific needs.

Easy Integration

Integrating the MC33039D into your system is straightforward, thanks to its user-friendly interface and clear documentation. This ensures a hassle-free setup process, enabling a quick start to your motor control projects.

In summary, the ON Semiconductor MC33039D Brushless DC Motor Controller is a reliable and efficient solution for managing the operation of brushless DC motors. Its combination of performance, protection, and flexibility makes it an excellent choice for designers and engineers looking to enhance their motor control systems.

You May Also Be Interested in

Texas Instruments
DRIVER
Lowest to $5.4417
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4428 $50.9220
245+ $0.4143 $101.5035
375+ $0.4000 $150.0000
540+ $0.3714 $200.5560
705+ $0.3571 $251.7555
875+ $0.3429 $300.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,258 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess