EN
  • EN
  • DE

CD4047BM96G4

Part No CD4047BM96G4
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 80NS 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Multivibrators
Mfr Texas Instruments
Series 4000B
Package Tape & Reel
Product Status Discontinued
Logic Type Astable, Monostable
Independent Circuits 1
Schmitt Trigger Input No
Propagation Delay 80 ns
Current - Output High, Low 6.8mA, 6.8mA
Voltage - Supply 3 V ~ 18 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number CD4047
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576969-CD4047BM96G4
Ultra Librarian 3D Model Ultra Librarian CD4047BM96G4 CAD Model

Description

Product Overview: CD4047BM96G4 from Texas Instruments

The CD4047BM96G4 is a versatile monostable/astable multivibrator IC designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This integrated circuit is part of the 4000 series CMOS logic family and provides reliable performance for a wide range of electronic applications.

Key Features

  • Multiple Operating Modes: The CD4047BM96G4 can be configured as either a monostable (one-shot) or astable (free-running) multivibrator, making it extremely flexible for various timing applications.
  • Wide Operating Voltage Range: This IC operates over a wide voltage range from 3V to 18V, accommodating a variety of power supply requirements and allowing it to be used in both low and high-voltage systems.
  • Low Power Consumption: As a CMOS device, it has the advantage of low power consumption, which is critical for battery-operated devices and power-sensitive applications.
  • High Noise Immunity: The CD4047BM96G4 boasts a high degree of noise immunity, ensuring stable operation even in electrically noisy environments.
  • Retriggerable Monostable Mode: In its monostable configuration, the IC can be retriggered by a second input pulse before the completion of the timing cycle, providing added flexibility for complex timing sequences.

Applications

  • Timers and Delay Circuits
  • Pulse Generation
  • Oscillator Applications
  • Frequency Dividers
  • Phase Lock Loops (PLLs)
  • Waveform Generation

The CD4047BM96G4 is a highly stable IC capable of producing accurate time delays or frequencies. With its built-in oscillator and buffer stages, designers can minimize external components and simplify circuit design. Its standard 14-pin package is compatible with other digital logic families, and its pinout is designed for easy PCB layout.

Whether you are developing consumer electronics, industrial control systems, or experimenting with timing and waveform generation in educational settings, the CD4047BM96G4 from Texas Instruments is a reliable and cost-effective choice that offers a combination of performance, versatility, and ease of use.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $10.1866
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $18.9180
Nexperia USA Inc.
IC MULTIVIBRATOR 5.3NS 8TSSOP
Lowest to $0.4286
Texas Instruments
DUAL MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $1.3903
STMicroelectronics
Need more? Email Us
Texas Instruments
IC MULTIVIBRATOR 25NS 16SOIC / Monostable Multivibrator 25 ns 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MMV 2-CIR 14-NS 16-SO
Need more? Email Us
ON Semiconductor
Monostable Multivibrator
Lowest to $2.3539
Toshiba Semiconductor and Storage
MONOSTABLE MULTIVIBRATOR
Lowest to $0.1825

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3564 $51.6780
300+ $0.3339 $100.1700
465+ $0.3226 $150.0090
670+ $0.3000 $201.0000
870+ $0.2888 $251.2560
1,085+ $0.2775 $301.0875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,810 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess