EN
  • EN
  • DE

PS9505L3-E3-AX

Part No PS9505L3-E3-AX
Manufacturer CEL
Catalog Isolators - Gate Drivers
Description OPTOISO 5KV GATE DRIVER 8DIP GW / Optocoupler Drive Totem-Pole 1-CH 30V 1500V 8-Pin PDIP SMD T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer CEL
Packaging Reel package
Technology Optical Coupling
Number of Channels 1
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Propagation Delay tpLH / tpHL (Maximum) 250ns, 250ns
Pulse Width Distortion (Maximum) 100ns
Rise / Fall Time (Typ) 50ns, 50ns
Current - Output High, Low 2A, 2A
Current - Peak Output 2.5A
Voltage - Forward (Vf) (Typ) 1.56V
Current - DC Forward (If) (Maximum) 25mA
Operating Supply Voltage 15 V ~ 30 V
Operating Temperature Range -40°C ~ 110°C
Mounting SMD
Package 8-SMD, Gull Wing
Manufacturer Package 8-DIP Gull Wing
Approvals CSA, SEMKO, UL
Win Source Part Number 792577-PS9505L3-E3-AX
Popularity Medium
Supply and Demand Status Balance
Family Name PS9505L3
Introduction Date August 03, 2010
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian PS9505L3-E3-AX CAD Model

Description

PS9505L3-AX: 2.5A Gate Driver Optical Coupling with 5000Vrms Isolation from CEL The PS9505L3-AX is a high-speed, high-voltage optocoupler gate driver from CEL. It is designed to drive MOSFETs and IGBTs in high-power applications, such as motor control, power supplies, and industrial automation. The PS9505L3-AX features a 5000Vrms isolation voltage, making it suitable for use in even the most demanding environments.

The PS9505L3-AX is a single-channel gate driver with a peak output current of 2.5A. It has a wide operating voltage range of 15V to 30V and an operating temperature range of -40°C to 110°C. The PS9505L3-AX also features a number of protection features, including overvoltage protection, undervoltage protection, and short-circuit protection.

The PS9505L3-AX is available in an 8-pin DIP package. It is easy to use and requires only a few external components. The PS9505L3-AX is also RoHS compliant and lead-free.

Features

High-speed, high-voltage optocoupler gate driver 5000Vrms isolation voltage Single-channel design with 2.5A peak output current Wide operating voltage range of 15V to 30V Wide operating temperature range of -40°C to 110°C Overvoltage protection, undervoltage protection, and short-circuit protection Available in an 8-pin DIP package Easy to use and requires only a few external components RoHS compliant and lead-free Applications

Motor control Power supplies Industrial automation Robotics Renewable energy Aerospace and defense Benefits

The PS9505L3-AX's high-speed operation makes it ideal for driving high-frequency switching devices. The PS9505L3-AX's high isolation voltage makes it suitable for use in even the most demanding environments. The PS9505L3-AX's wide operating voltage range makes it compatible with a variety of power supplies. The PS9505L3-AX's wide operating temperature range makes it suitable for use in a variety of environments. The PS9505L3-AX's protection features help to protect the driver and the driven devices from damage. The PS9505L3-AX is easy to use and requires only a few external components. The PS9505L3-AX is RoHS compliant and lead-free. Example Application

The PS9505L3-AX can be used to drive a MOSFET in a motor control application. The following diagram shows a typical circuit:

[Circuit diagram of PS9505L3-AX driving a MOSFET in a motor control application]

The PS9505L3-AX is connected to the MOSFET's gate and source terminals. The MOSFET's drain terminal is connected to the motor. The PS9505L3-AX is controlled by a microcontroller or other digital signal processor.

When the microcontroller sends a high signal to the PS9505L3-AX, the PS9505L3-AX turns on the MOSFET. This allows current to flow through the MOSFET and the motor. When the microcontroller sends a low signal to the PS9505L3-AX, the PS9505L3-AX turns off the MOSFET. This stops current from flowing through the MOSFET and the motor.

The PS9505L3-AX is a versatile and reliable gate driver that can be used in a variety of high-power applications. It is a good choice for engineers who need a high-performance gate driver with a high isolation voltage.

You May Also Be Interested in

ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Vishay
OPTOISO 5.3KV 1CH GATE DVR 8SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2278 $58.1004
44+ $2.6486 $116.5384
68+ $2.5657 $174.4676
94+ $2.4829 $233.3926
121+ $2.4002 $290.4242
162+ $2.1519 $348.6078
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess